Festo Corporation Datasheets for Control Valves

Control valves or proportional valves are power-operated devices used to modify fluid flow or pressure rate in a process system.
Control Valves: Learn more

Page: 1 2 3 4 5 6 7 8 9
Product Name Notes
2-way manual, with optional lockable hand lever 3-way, L-shaped or T-shaped hole, with optional lockable hand lever Stainless steel design Pipe thread to ASME B1.20.1
Brass or stainless steel casting design Electrical connection via solenoid armature tube Wide range of coils Coil can be ordered separately
Electropolished surfaces SFV4 PTFE seal with only little dead space The high-performance ball valve for the pharmaceutical and cosmetics industry FDA-compliant seal to FDA 21 CFR 177.1550
High flow rates Large nominal diameters with relatively small solenoids No pressure difference required Can also be used in vacuum technology
Highly flexible, extremely high flow rates Long service life Modular design Hygienic design, insensitive to dirt Quick and easy maintenance Simple and sturdy: an ideal choice for virtually all media...
Modular design Quick and easy replacement of the diaphragm Selection of different materials for housing and connector caps Different connection cap designs (G and NPT thread, clamp ferrule to DIN...
Sturdy design Stainless steel and gunmetal process valves with stainless steel, brass, or aluminum actuators Safety position "closing" Different actuator sizes and housing materials Selection of different seat and shaft...

<< Prev