Festo Corporation Datasheets for Control Valves

Control valves or proportional valves are power-operated devices used to modify fluid flow or pressure rate in a process system.
Control Valves: Learn more

Page: 1 2 3 4 5 6 7 8 9
Product Name Notes
roller lever valve VMEF-K-M52-M-G14 Valve function=5/2 monostable, Type of actuation=mechanical , Width=20 mm, Standard nominal flow rate=1200 l/min, Operating pressure=-0,95 - 10 bar
roller lever valve VMEF-K-M52-M-G18 Valve function=5/2 monostable, Type of actuation=mechanical , Width=20 mm, Standard nominal flow rate=750 l/min, Operating pressure=-0,95 - 10 bar
roller lever valve VMEF-K-M52-M-N14 Valve function=5/2 monostable, Type of actuation=mechanical , Width=20 mm, Standard nominal flow rate=1200 l/min, Operating pressure=-0,95 - 10 bar
roller lever valve VMEF-K-M52-M-N18 Valve function=5/2 monostable, Type of actuation=mechanical , Width=20 mm, Standard nominal flow rate=750 l/min, Operating pressure=-0,95 - 10 bar
roller lever valve VMEF-KT-M32-M-G14 Valve function=3/2-way, monostable, Type of actuation=mechanical , Width=20 mm, Standard nominal flow rate=870 l/min, Operating pressure=-0,95 - 10 bar
roller lever valve VMEF-KT-M32-M-G18 Valve function=3/2-way, monostable, Type of actuation=mechanical , Width=20 mm, Standard nominal flow rate=750 l/min, Operating pressure=-0,95 - 10 bar
roller lever valve VMEF-KT-M32-M-N14 Valve function=3/2-way, monostable, Type of actuation=mechanical , Width=20 mm, Standard nominal flow rate=870 l/min, Operating pressure=-0,95 - 10 bar
roller lever valve VMEF-KT-M32-M-N18 Valve function=3/2-way, monostable, Type of actuation=mechanical , Width=20 mm, Standard nominal flow rate=750 l/min, Operating pressure=-0,95 - 10 bar
roller lever valve VMEF-R-M52-E-G14 Valve function=5/2 monostable, Type of actuation=mechanical , Width=20 mm, Standard nominal flow rate=1200 l/min, Operating pressure=-0,95 - 10 bar
roller lever valve VMEF-R-M52-E-G18 Valve function=5/2 monostable, Type of actuation=mechanical , Width=20 mm, Standard nominal flow rate=750 l/min, Operating pressure=-0,95 - 10 bar
roller lever valve VMEF-R-M52-E-N14 Valve function=5/2 monostable, Type of actuation=mechanical , Width=20 mm, Standard nominal flow rate=1200 l/min, Operating pressure=-0,95 - 10 bar
roller lever valve VMEF-R-M52-E-N18 Valve function=5/2 monostable, Type of actuation=mechanical , Width=20 mm, Standard nominal flow rate=750 l/min, Operating pressure=-0,95 - 10 bar
roller lever valve VMEF-R-M52-M-G14 Valve function=5/2 monostable, Type of actuation=mechanical , Width=20 mm, Standard nominal flow rate=1200 l/min, Operating pressure=-0,95 - 10 bar
roller lever valve VMEF-R-M52-M-G18 Valve function=5/2 monostable, Type of actuation=mechanical , Width=20 mm, Standard nominal flow rate=750 l/min, Operating pressure=-0,95 - 10 bar
roller lever valve VMEF-R-M52-M-N14 Valve function=5/2 monostable, Type of actuation=mechanical , Width=20 mm, Standard nominal flow rate=1200 l/min, Operating pressure=-0,95 - 10 bar
roller lever valve VMEF-R-M52-M-N18 Valve function=5/2 monostable, Type of actuation=mechanical , Width=20 mm, Standard nominal flow rate=750 l/min, Operating pressure=-0,95 - 10 bar
roller lever valve VMEF-RT-M32-M-G14 Valve function=3/2-way, monostable, Type of actuation=mechanical , Width=20 mm, Standard nominal flow rate=870 l/min, Operating pressure=-0,95 - 10 bar
roller lever valve VMEF-RT-M32-M-G18 Valve function=3/2-way, monostable, Type of actuation=mechanical , Width=20 mm, Standard nominal flow rate=750 l/min, Operating pressure=-0,95 - 10 bar
roller lever valve VMEF-RT-M32-M-N14 Valve function=3/2-way, monostable, Type of actuation=mechanical , Width=20 mm, Standard nominal flow rate=870 l/min, Operating pressure=-0,95 - 10 bar
roller lever valve VMEF-RT-M32-M-N18 Valve function=3/2-way, monostable, Type of actuation=mechanical , Width=20 mm, Standard nominal flow rate=750 l/min, Operating pressure=-0,95 - 10 bar
solenoid valve VOVC-BT-T32C-MH-F-1T 1 Valve function=2x3/2 closed, monostable, Type of actuation=electrical , Valve size=10 mm, Operating pressure=0 - 8 bar, Design structure=Poppet valve with spring return
solenoid valve VOVC-BT-T32C-MT-F-1T 1 Valve function=2x3/2 closed, monostable, Type of actuation=electrical , Valve size=10 mm, Operating pressure=0 - 8 bar, Design structure=Poppet valve with spring return
stem actuated valve V/O-3-1/8 Depending on the choice of connection, normally-open or normally-closed function. Valve function=3/2 open/closed, monostable, Type of actuation=mechanical , Standard nominal flow rate=140 l/min, Operating pressure=-0,95 -...
stem actuated valve VMEF-S-M52-E-G14 Valve function=5/2 monostable, Type of actuation=mechanical , Width=20 mm, Standard nominal flow rate=1200 l/min, Operating pressure=-0,95 - 10 bar
stem actuated valve VMEF-S-M52-E-G18 Valve function=5/2 monostable, Type of actuation=mechanical , Width=20 mm, Standard nominal flow rate=750 l/min, Operating pressure=-0,95 - 10 bar
stem actuated valve VMEF-S-M52-E-N14 Valve function=5/2 monostable, Type of actuation=mechanical , Width=20 mm, Standard nominal flow rate=1200 l/min, Operating pressure=-0,95 - 10 bar
stem actuated valve VMEF-S-M52-E-N18 Valve function=5/2 monostable, Type of actuation=mechanical , Width=20 mm, Standard nominal flow rate=750 l/min, Operating pressure=-0,95 - 10 bar
stem actuated valve VMEF-S-M52-M-G14 Valve function=5/2 monostable, Type of actuation=mechanical , Width=20 mm, Standard nominal flow rate=1200 l/min, Operating pressure=-0,95 - 10 bar
stem actuated valve VMEF-S-M52-M-G18 Valve function=5/2 monostable, Type of actuation=mechanical , Width=20 mm, Standard nominal flow rate=750 l/min, Operating pressure=-0,95 - 10 bar
stem actuated valve VMEF-S-M52-M-N14 Valve function=5/2 monostable, Type of actuation=mechanical , Width=20 mm, Standard nominal flow rate=1200 l/min, Operating pressure=-0,95 - 10 bar
stem actuated valve VMEF-S-M52-M-N18 Valve function=5/2 monostable, Type of actuation=mechanical , Width=20 mm, Standard nominal flow rate=750 l/min, Operating pressure=-0,95 - 10 bar
stem actuated valve VMEF-SC-M52-M-G14 Valve function=5/2 monostable, Type of actuation=mechanical , Width=20 mm, Standard nominal flow rate=1200 l/min, Operating pressure=2,5 - 10 bar
stem actuated valve VMEF-SC-M52-M-G18 Valve function=5/2 monostable, Type of actuation=mechanical , Width=20 mm, Standard nominal flow rate=750 l/min, Operating pressure=2,5 - 10 bar
stem actuated valve VMEF-SC-M52-M-N14 Valve function=5/2 monostable, Type of actuation=mechanical , Width=20 mm, Standard nominal flow rate=1200 l/min, Operating pressure=2,5 - 10 bar
stem actuated valve VMEF-SC-M52-M-N18 Valve function=5/2 monostable, Type of actuation=mechanical , Width=20 mm, Standard nominal flow rate=750 l/min, Operating pressure=2,5 - 10 bar
stem actuated valve VMEF-SCZ-M52-E-G14 Valve function=5/2 monostable, Type of actuation=mechanical , Width=20 mm, Standard nominal flow rate=1200 l/min, Operating pressure=-0,95 - 10 bar
stem actuated valve VMEF-SCZ-M52-E-G18 Valve function=5/2 monostable, Type of actuation=mechanical , Width=20 mm, Standard nominal flow rate=750 l/min, Operating pressure=-0,95 - 10 bar
stem actuated valve VMEF-SCZ-M52-E-N14 Valve function=5/2 monostable, Type of actuation=mechanical , Width=20 mm, Standard nominal flow rate=1200 l/min, Operating pressure=-0,95 - 10 bar
stem actuated valve VMEF-SCZ-M52-E-N18 Valve function=5/2 monostable, Type of actuation=mechanical , Width=20 mm, Standard nominal flow rate=750 l/min, Operating pressure=-0,95 - 10 bar
stem actuated valve VMEF-SCZ-M52-M-G14 Valve function=5/2 monostable, Type of actuation=mechanical , Width=20 mm, Standard nominal flow rate=1200 l/min, Operating pressure=-0,95 - 10 bar
stem actuated valve VMEF-SCZ-M52-M-G18 Valve function=5/2 monostable, Type of actuation=mechanical , Width=20 mm, Standard nominal flow rate=750 l/min, Operating pressure=-0,95 - 10 bar
stem actuated valve VMEF-SCZ-M52-M-N14 Valve function=5/2 monostable, Type of actuation=mechanical , Width=20 mm, Standard nominal flow rate=1200 l/min, Operating pressure=-0,95 - 10 bar
stem actuated valve VMEF-SCZ-M52-M-N18 Valve function=5/2 monostable, Type of actuation=mechanical , Width=20 mm, Standard nominal flow rate=750 l/min, Operating pressure=-0,95 - 10 bar
stem actuated valve VMEF-ST-M32-M-G14 Valve function=3/2 closed, monostable, Type of actuation=mechanical , Width=20 mm, Standard nominal flow rate=870 l/min, Operating pressure=-0,95 - 10 bar
stem actuated valve VMEF-ST-M32-M-G18 Valve function=3/2 closed, monostable, Type of actuation=mechanical , Width=20 mm, Standard nominal flow rate=750 l/min, Operating pressure=-0,95 - 10 bar
stem actuated valve VMEF-ST-M32-M-N14 Valve function=3/2 closed, monostable, Type of actuation=mechanical , Width=20 mm, Standard nominal flow rate=870 l/min, Operating pressure=-0,95 - 10 bar
stem actuated valve VMEF-ST-M32-M-N18 Valve function=3/2 closed, monostable, Type of actuation=mechanical , Width=20 mm, Standard nominal flow rate=750 l/min, Operating pressure=-0,95 - 10 bar
stem actuated valve VMEF-STC-M32-M-G14 Valve function=3/2 closed, monostable, Type of actuation=mechanical , Width=20 mm, Standard nominal flow rate=870 l/min, Operating pressure=3,5 - 10 bar
stem actuated valve VMEF-STC-M32-M-G18 Valve function=3/2 closed, monostable, Type of actuation=mechanical , Width=20 mm, Standard nominal flow rate=750 l/min, Operating pressure=3,5 - 10 bar
stem actuated valve VMEF-STC-M32-M-N14 Valve function=3/2 closed, monostable, Type of actuation=mechanical , Width=20 mm, Standard nominal flow rate=870 l/min, Operating pressure=3,5 - 10 bar
stem actuated valve VMEF-STC-M32-M-N18 Valve function=3/2 closed, monostable, Type of actuation=mechanical , Width=20 mm, Standard nominal flow rate=750 l/min, Operating pressure=3,5 - 10 bar
stem actuated valve VMEF-STCZ-M32-M-G14 Valve function=3/2 closed, monostable, Type of actuation=mechanical , Width=20 mm, Standard nominal flow rate=870 l/min, Operating pressure=-0,95 - 10 bar
stem actuated valve VMEF-STCZ-M32-M-G18 Valve function=3/2 closed, monostable, Type of actuation=mechanical , Width=20 mm, Standard nominal flow rate=750 l/min, Operating pressure=-0,95 - 10 bar
stem actuated valve VMEF-STCZ-M32-M-N14 Valve function=3/2 closed, monostable, Type of actuation=mechanical , Width=20 mm, Standard nominal flow rate=870 l/min, Operating pressure=-0,95 - 10 bar
stem actuated valve VMEF-STCZ-M32-M-N18 Valve function=3/2 closed, monostable, Type of actuation=mechanical , Width=20 mm, Standard nominal flow rate=750 l/min, Operating pressure=-0,95 - 10 bar
stem actuated valve VOS-3-1/8 Piloted, normally open. Valve function=3/2 open, monostable, Type of actuation=mechanical , Standard nominal flow rate=141 - 161 l/min, Operating pressure=3,5 - 8 bar, Design structure=Poppet seat...
Complete system offering control elements with all the functions required for pneumatic sequence controls For control cabinet installation Fast replacement of components
Control elements with all functions for pneumatic sequence controls For control cabinet installation Fast replacement of components
Corresponds to ISO 5599-1 Pneumatic actuation
For high-pressure applications Directly actuated piston regulating valve Available in three variants: flanged valve, flanged valve with external pilot air supply, in-line valve
For valve manifold MPA As individual valve mounted on sub-base Comprehensive valve range
Lever in metal or polymer design Front panel mounting, through or mounting holes
Linear characteristic curve for simple programming ATEX-certified Highly dynamic Piston spool with integrated sensor Electrical connection via M12x1 plug, 8-pin
Pilot actuated pressure regulating valve Multi-sensor control (cascade control) Integration in valve manifold MPA User interface with LED displays, LCD display, adjustment/selection buttons Integrated pressure sensor Electrical connection via plug,...
Pilot actuated pressure regulating valve Setpoint input as analog voltage signal (0 ... 10 V) Electrical connection via M12x1 plug, 4-pin With optional setpoint module For simple control tasks
Poppet valve Indirectly actuated Brass design In-line mounting
Redundantly constructed valve manifold, can be used for safe reversing of a hazardous movement Can be selected as a decentralized individual connection variant with electrical and pneumatic individual connection or...
Sturdy and reliable Poppet valve All-metal version Principle with armature guide tube
Sturdy and reliable Wide range of voltages due to individual coils Principle with armature guide tube
Sub-base valve, semi in-line valve Individual or manifold assembly for 2 ... 10 pneumatic valves Operating voltage 24 V DC, 110/230 V AC (50 ... 60 Hz)
Through-holes in housing Polymer or aluminum design
Very compact pneumatic valve for solutions with extremely compact assembly Suitable for applications in the electronics and light assembly industry In-line, semi in-line, and sub-base valve Manifold rail for 2...
With roller lever Die-cast aluminum design

<< Prev Next >>