Festo Corporation Datasheets for Control Valves

Control valves or proportional valves are power-operated devices used to modify fluid flow or pressure rate in a process system.
Control Valves: Learn more

Page: 1 2 3 4 5 6 7 8 9
Product Name Notes
finger lever valve H-4/3-M5 Valve function=4/3 exhausted, Type of actuation=manual, Standard nominal flow rate=125 l/min, Operating pressure=0 - 8 bar, Type of reset=mechanical spring
hand lever valve H-3-1/4-B Valve function=3/2 bistable, Standard nominal flow rate=600 l/min, Operating pressure=-0,95 - 10 bar, Design structure=Poppet seat, Nominal size=7 mm
hand lever valve H-5-1/4-B Valve function=5/2 bistable, Standard nominal flow rate=550 l/min, Operating pressure=-0,95 - 10 bar, Design structure=Poppet seat, Nominal size=7 mm
pushbutton valve K-3-M5 Actuation via pushbutton. Valve function=3/2 closed, monostable, Standard nominal flow rate=80 l/min, Operating pressure=-0,95 - 8 bar, Design structure=Piston seat, Nominal size=2 mm
pushbutton valve K/O-3-PK-3 With barbed fitting connection for tubing ND 3 mm. Actuation via pushbutton. Depending on the choice of connection, normally-open or normally-closed function. Valve function=3/2 open/closed, monostable, Standard...
Roller lever valve L-3-M5 With idle return. Function unactuated, no through flow. Valve function=3/2 closed, monostable, Type of actuation=mechanical , Standard nominal flow rate=80 l/min, Operating pressure=-0,95 - 8 bar,...
toggle lever valve H-5/3-1/4 Valve function=5/3 closed, Type of actuation=manual, Standard nominal flow rate=680 l/min, Operating pressure=2 - 10 bar, Type of reset=mechanical spring
toggle lever valve KH/O-3-PK-3 With barbed fitting connection for tubing ND 3 mm. Depending on the choice of connections, normally-open or normally-closed function. Valve function=3/2 open/closed, monostable, Standard nominal flow...
toggle lever valve LOS-3-1/8 With idle return, piloted, normally open. Valve function=3/2 open, monostable, Type of actuation=mechanical , Standard nominal flow rate=175 l/min, Operating pressure=3,5 - 8 bar, Design structure=Poppet...
toggle lever valve LS-3-1/8 With idle return, piloted, normally closed. Valve function=3/2 closed, monostable, Type of actuation=mechanical , Standard nominal flow rate=146 l/min, Operating pressure=3,5 - 8 bar, Design structure=Poppet...
toggle lever valve LS-4-1/8 With idle return, piloted, normally closed. Valve function=4/2 monostable, Type of actuation=mechanical , Standard nominal flow rate=128 l/min, Operating pressure=3,5 - 8 bar, Design structure=Poppet seat...
2/2-way valve for slowly pressurizing pneumatic systems (for use with shut off valves HE and HEE) For building up pressure gradually Adjustable pressure build-up time Size: mini, midi, maxi
CNOMO port and connection pattern, to ISO 15218 With or without manual override
Connections: threaded connection at both ends, push-in connector at both ends Metal version
Constant pressure differential between the input and output Without secondary exhaust Piston regulating valve with through pressure supply Without pressure gauge Connections: thread/push-in connector on top or at the side...
Control elements with all functions for pneumatic sequence controls For control cabinet installation Fast replacement of components
Corresponds to ISO 5599-1 Pneumatic actuation
Corresponds to ISO 5599-1 Robust metal housing Manifold assembly with a mixture of ISO sizes 1, 2, and 3 possible Extensive range of electrical connection options Wide range of vertical...
Electric 3/2-way valve for pressurizing and venting pneumatic installations A muffler can be attached or the exhaust air can be ducted at port 3 With solenoid coil, without plug socket...
Flow control valve, throttling at both ends In-line throttle Connections: push-in connector at both ends Connections: in-line, Y-shape Polymer design
Flow control valve, throttling at both ends Standard or mini throttle Precision adjustment for low and medium speeds Connections: thread at both ends, thread/push-in connector Connections: L-outlet Metal version
Flow control valve, throttling at one end Polymer, metal, or stainless steel design Standard, mini, in-line variants with different flow rates Functional combination of throttle check valve and piloted non-return...
For shutting off the compressed air supply whilst simultaneously exhausting systems powered by compressed air Can be locked in the closed position Screwed into piping, through-holes for wall mounting To...
Lockable design Good regulation characteristics with minimal pressure hysteresis and primary pressure compensation High secondary venting
Lockable design Two pressure gauge connections for different installation options Micro, mini, midi size: directly actuated diaphragm regulator Maxi size: piloted piston regulating valve, diaphragm regulator LRS-DI Optional return flow...
Manifold mounting or individual valve Especially suited for positioning, for stopping in the event of an emergency stop, and for holding double-acting cylinders in any position With or without manual...
Non-return and flow control valve In-line installation
Non-return and flow control valve Mounting on sub-base or for front panel mounting
Non-return and flow control valve With roller lever
Stop valve, manually operated Connection: thread at both ends, push-in connector at both ends, thread/push-in connector Different mounting options
Sturdy and reliable Poppet valve All-metal version Principle with armature guide tube
Sturdy and reliable Wide range of voltages due to individual coils Principle with armature guide tube
Sub-base valve, semi in-line valve Individual or manifold assembly for 2 ... 10 pneumatic valves Operating voltage 24 V DC, 110/230 V AC (50 ... 60 Hz)
Through-holes in housing Polymer or aluminum design
With roller lever Die-cast aluminum design

<< Prev Next >>