Veeder-Root EGLE Preset Timers BRE7A601

Description
ELECTRONIC RESET TIMER, SURFACE
Datasheet
Description
ELECTRONIC RESET TIMER, SURFACE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
EGLE Preset Timers - BRE7A601 - Galco Industrial Electronics
Madison Heights, MI, United States
EGLE Preset Timers
BRE7A601
EGLE Preset Timers BRE7A601
ELECTRONIC RESET TIMER, SURFACE

ELECTRONIC RESET TIMER, SURFACE

Supplier's Site
Reset Timer, 60Hz, 120Vac, 1Ms; Product Range Veeder Root - 34K1263 - Newark, An Avnet Company
Chicago, IL, United States
Reset Timer, 60Hz, 120Vac, 1Ms; Product Range Veeder Root
34K1263
Reset Timer, 60Hz, 120Vac, 1Ms; Product Range Veeder Root 34K1263
RESET TIMER, 60HZ, 120VAC, 1MS; Product Range:BRE Series; Timer Functions:Reset; No. of Timing Ranges:1Ranges; Time Min:3s; Time Max:5min; Timer Output:Solid State; Supply Voltage Max:120VAC; Current Rating Nom:10A; Reset Time:1ms RoHS Compliant: No

RESET TIMER, 60HZ, 120VAC, 1MS; Product Range:BRE Series; Timer Functions:Reset; No. of Timing Ranges:1Ranges; Time Min:3s; Time Max:5min; Timer Output:Solid State; Supply Voltage Max:120VAC; Current Rating Nom:10A; Reset Time:1ms RoHS Compliant: No

Supplier's Site Datasheet
Timer/Counter - 909530 - Radwell International
Willingboro, NJ, United States
Timer/Counter
909530
Timer/Counter 909530
ELECTRONIC RESET TIMER; SURFACE MTG.; 120VAC; 5 MIN.. FREE 2 YEAR RADWELL WARRANTY

ELECTRONIC RESET TIMER; SURFACE MTG.; 120VAC; 5 MIN.. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Galco Industrial Electronics Newark, An Avnet Company Radwell International
Product Category Digital Timers Digital Timers Electromechanical Timers
Product Number BRE7A601 34K1263 909530
Product Name EGLE Preset Timers Reset Timer, 60Hz, 120Vac, 1Ms; Product Range Veeder Root Timer/Counter
Instrument Type Timer Timer Timer
Unlock Full Specs
to access all available technical data