Veeder-Root Timer/Counter HP56A6

Description
TIMER, HP5 CYCL-FLEX SERIES, RESET TIMER, KNOB ADJUSTABLE TIME RANGES, 0-60 MINUTE RANGE, 120 VAC, 60 HZ. FREE 2 YEAR RADWELL WARRANTY
Datasheet
Description
TIMER, HP5 CYCL-FLEX SERIES, RESET TIMER, KNOB ADJUSTABLE TIME RANGES, 0-60 MINUTE RANGE, 120 VAC, 60 HZ. FREE 2 YEAR RADWELL WARRANTY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Timer/Counter - 621845 - Radwell International
Willingboro, NJ, United States
Timer/Counter
621845
Timer/Counter 621845
TIMER, HP5 CYCL-FLEX SERIES, RESET TIMER, KNOB ADJUSTABLE TIME RANGES, 0-60 MINUTE RANGE, 120 VAC, 60 HZ. FREE 2 YEAR RADWELL WARRANTY

TIMER, HP5 CYCL-FLEX SERIES, RESET TIMER, KNOB ADJUSTABLE TIME RANGES, 0-60 MINUTE RANGE, 120 VAC, 60 HZ. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
EGLE Preset Timers - HP56A6 - Galco Industrial Electronics
Madison Heights, MI, United States
EGLE Preset Timers
HP56A6
EGLE Preset Timers HP56A6
Timer, 60 Minute, 120VAC 60Hz

Timer, 60 Minute, 120VAC 60Hz

Supplier's Site
Electric Timer, 80.95Mm; Product Range Veeder Root - 50B8210 - Newark, An Avnet Company
Chicago, IL, United States
Electric Timer, 80.95Mm; Product Range Veeder Root
50B8210
Electric Timer, 80.95Mm; Product Range Veeder Root 50B8210
ELECTRIC TIMER, 80.95MM; Product Range:HP5 Series; Timer Functions:Reset; No. of Timing Ranges:1Ranges; Time Min:2min; Time Max:60min; Timer Output:Solid State; Supply Voltage Max:120VAC; Current Rating Nom:10A; Panel Cutout Height:-RoHS Compliant: Yes

ELECTRIC TIMER, 80.95MM; Product Range:HP5 Series; Timer Functions:Reset; No. of Timing Ranges:1Ranges; Time Min:2min; Time Max:60min; Timer Output:Solid State; Supply Voltage Max:120VAC; Current Rating Nom:10A; Panel Cutout Height:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Radwell International Galco Industrial Electronics Newark, An Avnet Company
Product Category Electromechanical Timers Digital Timers Digital Timers
Product Number 621845 HP56A6 50B8210
Product Name Timer/Counter EGLE Preset Timers Electric Timer, 80.95Mm; Product Range Veeder Root
Instrument Type Timer Timer Timer
Unlock Full Specs
to access all available technical data

Similar Products

Universal Digital Multi-Timer - AMT8-D2 - Altech Corp.
Specs
Operating Temperature -4 to 149 F (-20 to 65 C)
Instrument Type Timer
Technology Electronic
View Details
Digital Time Switch, Spdt, Nfc Prog, 16A; Product Range Finder - 10AC9854 - Newark, An Avnet Company
Specs
Instrument Type Timer
Technology Electronic
Number of Functions Multi
View Details
Panel Mount Timer, TH Series - TH-7PH - Fargo Controls, Inc.
Specs
Operating Temperature -32 to 122 F (-36 to 50 C)
Instrument Type Timer
Technology Electronic
View Details
Time Switches - 7350181 - RS Components, Ltd.
RS Components, Ltd.
Specs
Instrument Type Timer
Technology Electronic
Number of Input Channels 1
View Details