Timer, 10 Minute, 120VAC/60Hz
RESET TIMER; Product Range:HP5 Series; Timer Functions:Reset; No. of Timing Ranges:1Ranges; Time Min:20s; Time Max:10min; Timer Output:Solid State; Supply Voltage Max:120VAC; Current Rating Nom:10A; Connection / Termination:Plug-In RoHS Compliant: Yes
TIMER, HP5 CYCL-FLEX SERIES, RESET TIMER, KNOB ADJUSTABLE TIME RANGES, 0-10 MINUTE RANGE, 120 VAC, 60 HZ. FREE 2 YEAR RADWELL WARRANTY
| Galco Industrial Electronics | Newark, An Avnet Company | Radwell International | |
|---|---|---|---|
| Product Category | Digital Timers | Digital Timers | Electromechanical Timers |
| Product Number | HP54A6 | 99F9954 | 621760 |
| Product Name | EGLE Preset Timers | Reset Timer; Product Range Veeder Root | Timer/Counter |
| Instrument Type | Timer | Timer | Timer |