EAGLE SIGNAL CONTROLS
HP54B6 -- EGLE PRESET TIMERS
Eagle Signal Controls
EGLE Preset Timers
HP54B6
Description
TIMER, 10 MIN, 240 VAC
-
Galco Industrial Electronics
Description
TIMER, 10 MIN, 240 VAC
Technical Specifications
|
Product Category
|
Digital Timers |
|
Product Number
|
HP54B6 |
|
Product Name
|
EGLE Preset Timers |
|
Instrument Type
|
Timer
|
Unlock Full Specs
to access all available technical data
Similar Products
Operating Temperature
-4 to 149 F (-20 to 65 C)
Instrument Type
Timer
Technology
Electronic
View Details
Operating Temperature
-32 to 122 F (-36 to 50 C)
Instrument Type
Timer
Technology
Electronic
View Details
Finder S.p.A. con unico socio
Instrument Type
Timer
Technology
Electronic
Length (Depth)
0.6890 inch (17.5 mm)
View Details
Instrument Type
Timer
Technology
Electronic
Number of Input Channels
1
View Details