Veeder-Root EGLE Preset Timers BRE9A6

Description
Reset Timer, 120VAC, 30 Minute,
Datasheet
Description
Reset Timer, 120VAC, 30 Minute,
Datasheet

Suppliers

Company
Product
Description
Supplier Links
EGLE Preset Timers - BRE9A6 - Galco Industrial Electronics
Madison Heights, MI, United States
EGLE Preset Timers
BRE9A6
EGLE Preset Timers BRE9A6
Reset Timer, 120VAC, 30 Minute,

Reset Timer, 120VAC, 30 Minute,

Supplier's Site
Electronic Reset Timer; Product Range Veeder Root - 34K1279 - Newark, An Avnet Company
Chicago, IL, United States
Electronic Reset Timer; Product Range Veeder Root
34K1279
Electronic Reset Timer; Product Range Veeder Root 34K1279
ELECTRONIC RESET TIMER; Product Range:BRE Series; Timer Functions:Reset; No. of Timing Ranges:1Ranges; Time Min:18s; Time Max:30min; Timer Output:Solid State; Supply Voltage Max:120VAC; Current Rating Nom:10A; Panel Cutout Height:- RoHS Compliant: No

ELECTRONIC RESET TIMER; Product Range:BRE Series; Timer Functions:Reset; No. of Timing Ranges:1Ranges; Time Min:18s; Time Max:30min; Timer Output:Solid State; Supply Voltage Max:120VAC; Current Rating Nom:10A; Panel Cutout Height:- RoHS Compliant: No

Supplier's Site Datasheet
Timer/Counter - 909552 - Radwell International
Willingboro, NJ, United States
Timer/Counter
909552
Timer/Counter 909552
ELECTRONIC RESET TIMER, LOW PROFILE, SURFACE MOUNT, DIAL KNOB, 9 POINT SCREW TYPE TERMINAL BLOCK, 30 MINUTE TIME RANGE, 120 VAC, 50/60 HZ, STANDARD. FREE 2 YEAR RADWELL WARRANTY

ELECTRONIC RESET TIMER, LOW PROFILE, SURFACE MOUNT, DIAL KNOB, 9 POINT SCREW TYPE TERMINAL BLOCK, 30 MINUTE TIME RANGE, 120 VAC, 50/60 HZ, STANDARD. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Galco Industrial Electronics Newark, An Avnet Company Radwell International
Product Category Digital Timers Digital Timers Electromechanical Timers
Product Number BRE9A6 34K1279 909552
Product Name EGLE Preset Timers Electronic Reset Timer; Product Range Veeder Root Timer/Counter
Instrument Type Timer Timer Timer
Unlock Full Specs
to access all available technical data

Similar Products

Universal Digital Multi-Timer - AMT12-S1 - Altech Corp.
Specs
Operating Temperature -4 to 149 F (-20 to 65 C)
Instrument Type Timer
Technology Electronic
View Details
Timer/Counter - 14746688 - Radwell International
Finder S.p.A. con unico socio
Specs
Instrument Type Timer
Technology Electronic
View Details
Electromechanical Hour Meters - HK-46 - Fargo Controls, Inc.
Specs
Operating Temperature -4 to 176 F (-20 to 80 C)
Instrument Type Timer
Technology Electronic
View Details
Stopwatches & Timers - 1347535 - RS Components, Ltd.
Specs
Instrument Type Timer
Technology Electronic
Power Supply DC/Battery
View Details