Veeder-Root Reset Timer, 60Hz, 120Vac, 1Ms; Product Range Veeder Root BRE5A6

Description
RESET TIMER, 60HZ, 120VAC, 1MS; Product Range:BRE Series; Timer Functions:Reset; No. of Timing Ranges:1Ranges; Time Min:0.6s; Time Max:60s; Timer Output:Solid State; Supply Voltage Max:120VAC; Current Rating Nom:10A; Reset Time:1ms RoHS Compliant: No
Datasheet
Description
RESET TIMER, 60HZ, 120VAC, 1MS; Product Range:BRE Series; Timer Functions:Reset; No. of Timing Ranges:1Ranges; Time Min:0.6s; Time Max:60s; Timer Output:Solid State; Supply Voltage Max:120VAC; Current Rating Nom:10A; Reset Time:1ms RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Reset Timer, 60Hz, 120Vac, 1Ms; Product Range Veeder Root - 34K1249 - Newark, An Avnet Company
Chicago, IL, United States
Reset Timer, 60Hz, 120Vac, 1Ms; Product Range Veeder Root
34K1249
Reset Timer, 60Hz, 120Vac, 1Ms; Product Range Veeder Root 34K1249
RESET TIMER, 60HZ, 120VAC, 1MS; Product Range:BRE Series; Timer Functions:Reset; No. of Timing Ranges:1Ranges; Time Min:0.6s; Time Max:60s; Timer Output:Solid State; Supply Voltage Max:120VAC; Current Rating Nom:10A; Reset Time:1ms RoHS Compliant: No

RESET TIMER, 60HZ, 120VAC, 1MS; Product Range:BRE Series; Timer Functions:Reset; No. of Timing Ranges:1Ranges; Time Min:0.6s; Time Max:60s; Timer Output:Solid State; Supply Voltage Max:120VAC; Current Rating Nom:10A; Reset Time:1ms RoHS Compliant: No

Supplier's Site Datasheet
EGLE Preset Timers - BRE5A6 - Galco Industrial Electronics
Madison Heights, MI, United States
EGLE Preset Timers
BRE5A6
EGLE Preset Timers BRE5A6
ELECTRONIC RESET TIMER, SURFACE

ELECTRONIC RESET TIMER, SURFACE

Supplier's Site
Timer/Counter - 909493 - Radwell International
Willingboro, NJ, United States
Timer/Counter
909493
Timer/Counter 909493
ELECTRONIC RESET TIMER, SURFACE MOUNTING, 120 VAC, 60 SECONDS. FREE 2 YEAR RADWELL WARRANTY

ELECTRONIC RESET TIMER, SURFACE MOUNTING, 120 VAC, 60 SECONDS. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Galco Industrial Electronics Radwell International
Product Category Digital Timers Digital Timers Electromechanical Timers
Product Number 34K1249 BRE5A6 909493
Product Name Reset Timer, 60Hz, 120Vac, 1Ms; Product Range Veeder Root EGLE Preset Timers Timer/Counter
Instrument Type Timer Timer Timer
Unlock Full Specs
to access all available technical data