Veeder-Root Timer/Counter SX210A6

Description
ELECTRONIC RESET TIMER, LED DISPLAY, PANEL MTG, SX210 SERIES, ON-DELAY, INTERVAL, DPDT OUTPUT, 120 VAC. FREE 2 YEAR RADWELL WARRANTY
Datasheet
Description
ELECTRONIC RESET TIMER, LED DISPLAY, PANEL MTG, SX210 SERIES, ON-DELAY, INTERVAL, DPDT OUTPUT, 120 VAC. FREE 2 YEAR RADWELL WARRANTY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Timer/Counter - 621877 - Radwell International
Willingboro, NJ, United States
Timer/Counter
621877
Timer/Counter 621877
ELECTRONIC RESET TIMER, LED DISPLAY, PANEL MTG, SX210 SERIES, ON-DELAY, INTERVAL, DPDT OUTPUT, 120 VAC. FREE 2 YEAR RADWELL WARRANTY

ELECTRONIC RESET TIMER, LED DISPLAY, PANEL MTG, SX210 SERIES, ON-DELAY, INTERVAL, DPDT OUTPUT, 120 VAC. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Electronic Digital Timer; Product Range Veeder Root - 01B3007 - Newark, An Avnet Company
Chicago, IL, United States
Electronic Digital Timer; Product Range Veeder Root
01B3007
Electronic Digital Timer; Product Range Veeder Root 01B3007
ELECTRONIC DIGITAL TIMER; Product Range:SX210 Series; Timer Functions:On-Delay, Interval; Time Min:99.99s; Time Max:99.98h; No. of Timing Ranges:8Ranges; No. of Digits:4; Timer Output:2 Changeover Relays; Supply Voltage Max:120VAC RoHS Compliant: No

ELECTRONIC DIGITAL TIMER; Product Range:SX210 Series; Timer Functions:On-Delay, Interval; Time Min:99.99s; Time Max:99.98h; No. of Timing Ranges:8Ranges; No. of Digits:4; Timer Output:2 Changeover Relays; Supply Voltage Max:120VAC RoHS Compliant: No

Supplier's Site Datasheet
EGLE Preset Timers - SX210A6 - Galco Industrial Electronics
Madison Heights, MI, United States
EGLE Preset Timers
SX210A6
EGLE Preset Timers SX210A6
Electronic Reset Timer, 120VAC,

Electronic Reset Timer, 120VAC,

Supplier's Site
Timer, electronic reset, LED display, panel mtg, 120VAC - 70132610 - Allied Electronics, Inc.
Fort Worth, TX, USA
Timer, electronic reset, LED display, panel mtg, 120VAC
70132610
Timer, electronic reset, LED display, panel mtg, 120VAC 70132610
The SX210 timer is a microprocessor based digital timer housed in a standard DIN style case (68mm square cutout). The small case and front bezel require minimal panel space yet provide large, easy to use programming keys and a .3 inch high LED display.

The SX210 timer is a microprocessor based digital timer housed in a standard DIN style case (68mm square cutout). The small case and front bezel require minimal panel space yet provide large, easy to use programming keys and a .3 inch high LED display.

Supplier's Site

Technical Specifications

  Radwell International Newark, An Avnet Company Galco Industrial Electronics Allied Electronics, Inc.
Product Category Electromechanical Timers Digital Timers Digital Timers Digital Timers
Product Number 621877 01B3007 SX210A6 70132610
Product Name Timer/Counter Electronic Digital Timer; Product Range Veeder Root EGLE Preset Timers Timer, electronic reset, LED display, panel mtg, 120VAC
Instrument Type Timer Timer Timer Timer
Technology Electromechanical Electronic Electromechanical; Electronic Electronic
Functions Delay On Timer
Minimum Time Setting 99.99 seconds
Maximum Time Setting 99.98 hours
Unlock Full Specs
to access all available technical data

Similar Products

Type 14.71 - Electronic staircase timer 16A - 147182300000 - Finder S.p.A. con unico socio
Specs
Instrument Type Timer
Technology Electronic
Length (Depth) 0.6890 inch (17.5 mm)
View Details
Electromechanical Hour Meters - HK-46 - Fargo Controls, Inc.
Specs
Operating Temperature -4 to 176 F (-20 to 80 C)
Instrument Type Timer
Technology Electronic
View Details
Universal Digital Multi-Timer - AMT8-D2 - Altech Corp.
Specs
Operating Temperature -4 to 149 F (-20 to 65 C)
Instrument Type Timer
Technology Electronic
View Details
Time Switches - 1717639 - RS Components, Ltd.
RS Components, Ltd.
Specs
Instrument Type Timer
Technology Electronic
Number of Input Channels 2
View Details