ELECTRONIC, RESET TIMER, SURFACE MTG. 120VAC, 30 SECS.. FREE 2 YEAR RADWELL WARRANTY
ELECTRONIC TIMER; Product Range:BRE Series; Timer Functions:Reset; No. of Timing Ranges:1Ranges; Time Min:0.3s; Time Max:30s; Timer Output:Solid State; Supply Voltage Max:120VAC; Current Rating Nom:10A; Panel Cutout Height:- RoHS Compliant: No
BRE enclosed construction with front facing dial and knob. The BRE timer has a heavy duty terminal block, with 9 screw terminals that will readily accept 16 gauge wire commonly used in industrial circuit wiring.
The case of the BR series timer is injection molded Lexan®. This material is recognized by Underwriters Laboratories for use as the sole support of current carrying components. Lexan is self-extinguishing, has a high impact strength, and high dimensional stability.
Features:
ELECTRONIC RESET TIMER, SURFACE
| Radwell International | Newark, An Avnet Company | Allied Electronics, Inc. | Galco Industrial Electronics | |
|---|---|---|---|---|
| Product Category | Electromechanical Timers | Digital Timers | Digital Timers | Digital Timers |
| Product Number | 909475 | 34K1242 | 70132647 | BRE4A6 |
| Product Name | Timer/Counter | Electronic Timer; Product Range Veeder Root | TIMER, EAGLE SIGNAL, ELECTRONIC RESET, 120VAC, SURFACE MOUNT, 30 SEC | EGLE Preset Timers |
| Instrument Type | Timer | Timer | Timer | Timer |
| Technology | Electromechanical | Electronic | Electronic | Electromechanical; Electronic |
| Minimum Time Setting | 0.3000 seconds | |||
| Maximum Time Setting | 0.0083 hours | |||
| Signal Input Type | Voltage |