Eagle Signal Controls Electromechanical General Purpose Timer; Product Range Eagle Signal HP53A6

Description
ELECTROMECHANICAL GENERAL PURPOSE TIMER; Product Range:HP5 Series; Timer Functions:Reset; No. of Timing Ranges:1Ranges; Time Min:9s; Time Max:5min; Timer Output:Solid State; Supply Voltage Max:120VAC; Current Rating Nom:10A RoHS Compliant: Yes
Datasheet
Description
ELECTROMECHANICAL GENERAL PURPOSE TIMER; Product Range:HP5 Series; Timer Functions:Reset; No. of Timing Ranges:1Ranges; Time Min:9s; Time Max:5min; Timer Output:Solid State; Supply Voltage Max:120VAC; Current Rating Nom:10A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electromechanical General Purpose Timer; Product Range Eagle Signal - 91B5322 - Newark, An Avnet Company
Chicago, IL, United States
Electromechanical General Purpose Timer; Product Range Eagle Signal
91B5322
Electromechanical General Purpose Timer; Product Range Eagle Signal 91B5322
ELECTROMECHANICAL GENERAL PURPOSE TIMER; Product Range:HP5 Series; Timer Functions:Reset; No. of Timing Ranges:1Ranges; Time Min:9s; Time Max:5min; Timer Output:Solid State; Supply Voltage Max:120VAC; Current Rating Nom:10A RoHS Compliant: Yes

ELECTROMECHANICAL GENERAL PURPOSE TIMER; Product Range:HP5 Series; Timer Functions:Reset; No. of Timing Ranges:1Ranges; Time Min:9s; Time Max:5min; Timer Output:Solid State; Supply Voltage Max:120VAC; Current Rating Nom:10A RoHS Compliant: Yes

Supplier's Site Datasheet
EGLE Preset Timers - HP53A6 - Galco Industrial Electronics
Madison Heights, MI, United States
EGLE Preset Timers
HP53A6
EGLE Preset Timers HP53A6
Timer, 5 Minute, 120VAC 60HZ

Timer, 5 Minute, 120VAC 60HZ

Supplier's Site
Timer/Counter - 621725 - Radwell International
Willingboro, NJ, United States
Timer/Counter
621725
Timer/Counter 621725
TIMER, HP5 CYCL-FLEX SERIES, RESET TIMER, KNOB ADJUSTABLE TIME RANGES, 0-5 MINUTE RANGE, 120 VAC, 60 HZ. FREE 2 YEAR RADWELL WARRANTY

TIMER, HP5 CYCL-FLEX SERIES, RESET TIMER, KNOB ADJUSTABLE TIME RANGES, 0-5 MINUTE RANGE, 120 VAC, 60 HZ. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Galco Industrial Electronics Radwell International
Product Category Digital Timers Digital Timers Electromechanical Timers
Product Number 91B5322 HP53A6 621725
Product Name Electromechanical General Purpose Timer; Product Range Eagle Signal EGLE Preset Timers Timer/Counter
Instrument Type Timer Timer Timer
Unlock Full Specs
to access all available technical data

Similar Products

Universal Digital Multi-Timer - AMT12-S1 - Altech Corp.
Specs
Operating Temperature -4 to 149 F (-20 to 65 C)
Instrument Type Timer
Technology Electronic
View Details
Panel Mount Timer, TH Series - TH-7NH - Fargo Controls, Inc.
Specs
Operating Temperature -32 to 122 F (-36 to 50 C)
Instrument Type Timer
Technology Electronic
View Details
Smartimer, Nfc Prog, Dpdt, 16A, 24V; Product Range Finder - 11AC0343 - Newark, An Avnet Company
Specs
Instrument Type Timer
Technology Electronic
Number of Functions Multi
View Details
Time Switches - 7204397 - RS Components, Ltd.
RS Components, Ltd.
Specs
Instrument Type Timer
Technology Electronic
Number of Input Channels 1
View Details