RESET TIMER, 60HZ, 120VAC, 0.5S; Product Range:HP5 Series; Timer Functions:Reset; No. of Timing Ranges:1Ranges; Time Min:0.5s; Time Max:15s; Timer Output:Solid State; Supply Voltage Max:120VAC; Current Rating Nom:10A; Reset Time:0.5sRoHS Compliant: Yes
Timer, 15 Second, 120VAC 60Hz
TIMER, HP5 CYCL-FLEX SERIES, RESET TIMER, KNOB ADJUSTABLE TIME RANGES, 0-15 SECOND RANGE, 120 VAC, 60 HZ. FREE 2 YEAR RADWELL WARRANTY
| Newark, An Avnet Company | Galco Industrial Electronics | Radwell International | |
|---|---|---|---|
| Product Category | Digital Timers | Digital Timers | Electromechanical Timers |
| Product Number | 23C8896 | HP514A6 | 621535 |
| Product Name | Reset Timer, 60Hz, 120Vac, 0.5S; Product Range Veeder Root | EGLE Preset Timers | Timer/Counter |
| Instrument Type | Timer | Timer | Timer |