Veeder-Root Reset Timer, 60Hz, 120Vac, 1Ms; Product Range Veeder Root BRE9A601

Description
RESET TIMER, 60HZ, 120VAC, 1MS; Product Range:BRE Series; Timer Functions:Reset; No. of Timing Ranges:1Ranges; Time Min:18s; Time Max:30min; Timer Output:Solid State; Supply Voltage Max:120VAC; Current Rating Nom:10A; Reset Time:1ms RoHS Compliant: No
Datasheet
Description
RESET TIMER, 60HZ, 120VAC, 1MS; Product Range:BRE Series; Timer Functions:Reset; No. of Timing Ranges:1Ranges; Time Min:18s; Time Max:30min; Timer Output:Solid State; Supply Voltage Max:120VAC; Current Rating Nom:10A; Reset Time:1ms RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Reset Timer, 60Hz, 120Vac, 1Ms; Product Range Veeder Root - 34K1280 - Newark, An Avnet Company
Chicago, IL, United States
Reset Timer, 60Hz, 120Vac, 1Ms; Product Range Veeder Root
34K1280
Reset Timer, 60Hz, 120Vac, 1Ms; Product Range Veeder Root 34K1280
RESET TIMER, 60HZ, 120VAC, 1MS; Product Range:BRE Series; Timer Functions:Reset; No. of Timing Ranges:1Ranges; Time Min:18s; Time Max:30min; Timer Output:Solid State; Supply Voltage Max:120VAC; Current Rating Nom:10A; Reset Time:1ms RoHS Compliant: No

RESET TIMER, 60HZ, 120VAC, 1MS; Product Range:BRE Series; Timer Functions:Reset; No. of Timing Ranges:1Ranges; Time Min:18s; Time Max:30min; Timer Output:Solid State; Supply Voltage Max:120VAC; Current Rating Nom:10A; Reset Time:1ms RoHS Compliant: No

Supplier's Site Datasheet
EGLE Preset Timers - BRE9A601 - Galco Industrial Electronics
Madison Heights, MI, United States
EGLE Preset Timers
BRE9A601
EGLE Preset Timers BRE9A601
Reset Timer, 120VAC, 30 Minute,

Reset Timer, 120VAC, 30 Minute,

Supplier's Site
Timer/Counter - 909558 - Radwell International
Willingboro, NJ, United States
Timer/Counter
909558
Timer/Counter 909558
ELECTRONIC RESET TIMER, SURFACE MOUNTING, 120VAC, 30 MIN, REVERSE. FREE 2 YEAR RADWELL WARRANTY

ELECTRONIC RESET TIMER, SURFACE MOUNTING, 120VAC, 30 MIN, REVERSE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Galco Industrial Electronics Radwell International
Product Category Digital Timers Digital Timers Electromechanical Timers
Product Number 34K1280 BRE9A601 909558
Product Name Reset Timer, 60Hz, 120Vac, 1Ms; Product Range Veeder Root EGLE Preset Timers Timer/Counter
Instrument Type Timer Timer Timer
Unlock Full Specs
to access all available technical data

Similar Products

Time Switches - 1371052 - RS Components, Ltd.
RS Components, Ltd.
Specs
Instrument Type Timer
Technology Electronic
Number of Input Channels 1
View Details
Panel Mount Timer, TH Series - TH-7NM - Fargo Controls, Inc.
Specs
Operating Temperature -32 to 122 F (-36 to 50 C)
Instrument Type Timer
Technology Electronic
View Details
Universal Digital Multi-Timer - AMT8-S1 - Altech Corp.
Specs
Operating Temperature -4 to 149 F (-20 to 65 C)
Instrument Type Timer
Technology Electronic
View Details
Timer; Contact Configuration Finder - 19J6681 - Newark, An Avnet Company
Specs
Instrument Type Timer
Technology Electronic
Minimum Time Setting 0.0500 seconds
View Details