Repeat Cycle Timer, 120VAC, LCD
ELECTRONIC CYCLE TIMER; Product Range:CX100 Series; Timer Functions:Repeat Cycle; Time Min:199.99s; Time Max:199.98h; No. of Timing Ranges:4Ranges; No. of Digits:4.5; Timer Output:Solid State; Supply Voltage Max:120VAC RoHS Compliant: No
ELECTRONIC REPEAT CYCLE TIMER, LCD DISPLAY, CYCL-FLEX PANEL, 120 VAC,EAGLE SIGNAL, CYCLE-FLEX, CX SERIES, TIMER, RADWELL INTERNATIONAL HAS BEEN EAGLE SIGNAL "DANAHER" SPECIALISTS SINCE 1979. FREE 2 YEAR RADWELL WARRANTY
The CX100 is a solid state repeat cycle timer that will alternately turn an output on and off as long as power is applied to the unit. The CX100 is a microprocessor based timer with digital setting for greater setting accuracy than can be achieved with analog style repeat cycle timers. In addition to its greater setting accuracy, the CX100 timer is fully programmable to provide a number of time ranges and operating modes in one unit.
The ON and OFF time ranges are individually programmable for four time ranges from 199.99 seconds to 199 hours and 59 minutes. The CX100 timer is also programmable to have the ON time first instead of the OFF time first and to reset or non-reset on power interruption. The time ranges and the operating characteristics of the unit are programmed using 7 miniature rocker switches located inside the unit housing.
Features:
| Galco Industrial Electronics | Newark, An Avnet Company | Radwell International | Allied Electronics, Inc. | |
|---|---|---|---|---|
| Product Category | Digital Timers | Digital Timers | Electromechanical Timers | Digital Timers |
| Product Number | CX100A6 | 01B2132 | 615906 | 70132642 |
| Product Name | EGLE Preset Timers | Electronic Cycle Timer; Product Range Veeder Root | Timer/Counter | TIMER, EAGLE SIGNAL, ELECTRONIC REPEAT CYCLE, LCD, 120V, CYCL-FLEX PANEL MT |
| Instrument Type | Timer | Timer | Timer | Timer |
| Technology | Electromechanical; Electronic | Electronic | Electromechanical | Electronic |
| Minimum Time Setting | 200 seconds | |||
| Maximum Time Setting | 200 hours | |||
| Signal Input Type | Voltage |