Eagle Signal Controls EGLE Preset Timers BRE10A6

Description
Reset Timer, 120VAC, 60 Minute,
Datasheet
Description
Reset Timer, 120VAC, 60 Minute,
Datasheet

Suppliers

Company
Product
Description
Supplier Links
EGLE Preset Timers - BRE10A6 - Galco Industrial Electronics
Madison Heights, MI, United States
EGLE Preset Timers
BRE10A6
EGLE Preset Timers BRE10A6
Reset Timer, 120VAC, 60 Minute,

Reset Timer, 120VAC, 60 Minute,

Supplier's Site
Reset Timer, 0.6Min To 60Min, 60Hz, 120Vac; Product Range Eagle Signal - 34K1216 - Newark, An Avnet Company
Chicago, IL, United States
Reset Timer, 0.6Min To 60Min, 60Hz, 120Vac; Product Range Eagle Signal
34K1216
Reset Timer, 0.6Min To 60Min, 60Hz, 120Vac; Product Range Eagle Signal 34K1216
RESET TIMER, 0.6MIN TO 60MIN, 60HZ, 120VAC; Product Range:BRE Series; Timer Functions:Reset; No. of Timing Ranges:1Ranges; Time Min:0.6s; Time Max:60s; Timer Output:Solid State; Supply Voltage Max:120VAC; Current Rating Nom:10A RoHS Compliant: No

RESET TIMER, 0.6MIN TO 60MIN, 60HZ, 120VAC; Product Range:BRE Series; Timer Functions:Reset; No. of Timing Ranges:1Ranges; Time Min:0.6s; Time Max:60s; Timer Output:Solid State; Supply Voltage Max:120VAC; Current Rating Nom:10A RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Galco Industrial Electronics Newark, An Avnet Company
Product Category Digital Timers Digital Timers
Product Number BRE10A6 34K1216
Product Name EGLE Preset Timers Reset Timer, 0.6Min To 60Min, 60Hz, 120Vac; Product Range Eagle Signal
Instrument Type Timer Timer
Unlock Full Specs
to access all available technical data