Crouzet CROU Preset Timers MDF1R10MV2

Description
Timer,Digital,8-Pin, 1x10A,24-240VAC/
Datasheet
Description
Timer,Digital,8-Pin, 1x10A,24-240VAC/
Datasheet

Suppliers

Company
Product
Description
Supplier Links
CROU Preset Timers - MDF1R10MV2 - Galco Industrial Electronics
Madison Heights, MI, United States
CROU Preset Timers
MDF1R10MV2
CROU Preset Timers MDF1R10MV2
Timer,Digital,8-Pin, 1x10A,24-240VAC/

Timer,Digital,8-Pin,1x10A,24-240VAC/

Supplier's Site
Digital Timer, Multifunction, Spdt; Product Range Crouzet - 43AC8315 - Newark, An Avnet Company
Chicago, IL, United States
Digital Timer, Multifunction, Spdt; Product Range Crouzet
43AC8315
Digital Timer, Multifunction, Spdt; Product Range Crouzet 43AC8315
DIGITAL TIMER, MULTIFUNCTION, SPDT; Product Range:TMR48D Series; Timer Functions:Multifunct ion; Time Min:0.001s; Time Max:9999h; No. of Timing Ranges:10Ranges; No. of Digits:4; Timer Output:1 Changeover Relay; Supply Voltage Max:240VRoHS Compliant: Yes

DIGITAL TIMER, MULTIFUNCTION, SPDT; Product Range:TMR48D Series; Timer Functions:Multifunction; Time Min:0.001s; Time Max:9999h; No. of Timing Ranges:10Ranges; No. of Digits:4; Timer Output:1 Changeover Relay; Supply Voltage Max:240VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Galco Industrial Electronics Newark, An Avnet Company
Product Category Digital Timers Digital Timers
Product Number MDF1R10MV2 43AC8315
Product Name CROU Preset Timers Digital Timer, Multifunction, Spdt; Product Range Crouzet
Instrument Type Timer Timer
Technology Electromechanical; Electronic Electronic
Number of Functions Multi
Unlock Full Specs
to access all available technical data

Similar Products

Time Switches - 8215064 - RS Components, Ltd.
RS Components, Ltd.
Specs
Instrument Type Timer
Technology Electronic
Number of Input Channels 1
View Details
Panel Mount Timer, TH Series - TH-7AH - Fargo Controls, Inc.
Specs
Operating Temperature -32 to 122 F (-36 to 50 C)
Instrument Type Timer
Technology Electronic
View Details
Universal Digital Multi-Timer - AMT12-S1 - Altech Corp.
Specs
Operating Temperature -4 to 149 F (-20 to 65 C)
Instrument Type Timer
Technology Electronic
View Details
Relay, Timer, Spdt, 0.05S-10Days, 240V; Product Range Finder - 08X7291 - Newark, An Avnet Company
Specs
Instrument Type Timer
Technology Electronic
Functions Delay On Timer
View Details
2 suppliers