Veeder-Root EGLE Preset Timers HP518A6

Description
Timer, 15 Minute, 120VAC
Datasheet
Description
Timer, 15 Minute, 120VAC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
EGLE Preset Timers - HP518A6 - Galco Industrial Electronics
Madison Heights, MI, United States
EGLE Preset Timers
HP518A6
EGLE Preset Timers HP518A6
Timer, 15 Minute, 120VAC

Timer, 15 Minute, 120VAC

Supplier's Site
Timer/Counter - 621612 - Radwell International
Willingboro, NJ, United States
Timer/Counter
621612
Timer/Counter 621612
TIMER, HP5 CYCL-FLEX SERIES, RESET TIMER, KNOB ADJUSTABLE TIME RANGES, 0-15 MINUTE RANGE, 120 VAC, 60 HZ. FREE 2 YEAR RADWELL WARRANTY

TIMER, HP5 CYCL-FLEX SERIES, RESET TIMER, KNOB ADJUSTABLE TIME RANGES, 0-15 MINUTE RANGE, 120 VAC, 60 HZ. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Electric Repeat Cycle Timer; Product Range Veeder Root - 97B1734 - Newark, An Avnet Company
Chicago, IL, United States
Electric Repeat Cycle Timer; Product Range Veeder Root
97B1734
Electric Repeat Cycle Timer; Product Range Veeder Root 97B1734
ELECTRIC REPEAT CYCLE TIMER; Product Range:HP5 Series; Timer Functions:Reset; No. of Timing Ranges:1Ranges; Time Min:30s; Time Max:15min; Timer Output:Solid State; Supply Voltage Max:120VAC; Current Rating Nom:10A; Reset Time:0.5s RoHS Compliant: Yes

ELECTRIC REPEAT CYCLE TIMER; Product Range:HP5 Series; Timer Functions:Reset; No. of Timing Ranges:1Ranges; Time Min:30s; Time Max:15min; Timer Output:Solid State; Supply Voltage Max:120VAC; Current Rating Nom:10A; Reset Time:0.5s RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Galco Industrial Electronics Radwell International Newark, An Avnet Company
Product Category Digital Timers Electromechanical Timers Digital Timers
Product Number HP518A6 621612 97B1734
Product Name EGLE Preset Timers Timer/Counter Electric Repeat Cycle Timer; Product Range Veeder Root
Instrument Type Timer Timer Timer
Unlock Full Specs
to access all available technical data

Similar Products

Panel Mount Timer, TH Series - TH-7AH - Fargo Controls, Inc.
Specs
Operating Temperature -32 to 122 F (-36 to 50 C)
Instrument Type Timer
Technology Electronic
View Details
Universal Digital Multi-Timer - AMT8-S1 - Altech Corp.
Specs
Operating Temperature -4 to 149 F (-20 to 65 C)
Instrument Type Timer
Technology Electronic
View Details
Relay, Timer, 4Pdt, 0.05S-100H, 24V; Product Range Finder - 08X7299 - Newark, An Avnet Company
Specs
Instrument Type Timer
Technology Electronic
Number of Functions Multi
View Details
Time Switches - 2017949 - RS Components, Ltd.
RS Components, Ltd.
Specs
Instrument Type Timer
Technology Electronic
Number of Input Channels 1
View Details