Veeder-Root Electronic Reset Timer; Product Range Veeder Root BRE6A6

Description
ELECTRONIC RESET TIMER; Product Range:BRE Series; Timer Functions:Reset; No. of Timing Ranges:1Ranges; Time Min:1s; Time Max:150s; Timer Output:Solid State; Supply Voltage Max:120VAC; Current Rating Nom:10A; Panel Cutout Height:- RoHS Compliant: No
Datasheet
Description
ELECTRONIC RESET TIMER; Product Range:BRE Series; Timer Functions:Reset; No. of Timing Ranges:1Ranges; Time Min:1s; Time Max:150s; Timer Output:Solid State; Supply Voltage Max:120VAC; Current Rating Nom:10A; Panel Cutout Height:- RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electronic Reset Timer; Product Range Veeder Root - 34K1259 - Newark, An Avnet Company
Chicago, IL, United States
Electronic Reset Timer; Product Range Veeder Root
34K1259
Electronic Reset Timer; Product Range Veeder Root 34K1259
ELECTRONIC RESET TIMER; Product Range:BRE Series; Timer Functions:Reset; No. of Timing Ranges:1Ranges; Time Min:1s; Time Max:150s; Timer Output:Solid State; Supply Voltage Max:120VAC; Current Rating Nom:10A; Panel Cutout Height:- RoHS Compliant: No

ELECTRONIC RESET TIMER; Product Range:BRE Series; Timer Functions:Reset; No. of Timing Ranges:1Ranges; Time Min:1s; Time Max:150s; Timer Output:Solid State; Supply Voltage Max:120VAC; Current Rating Nom:10A; Panel Cutout Height:- RoHS Compliant: No

Supplier's Site Datasheet
EGLE Preset Timers - BRE6A6 - Galco Industrial Electronics
Madison Heights, MI, United States
EGLE Preset Timers
BRE6A6
EGLE Preset Timers BRE6A6
ELECTRONIC RESET TIMER, SURFACE

ELECTRONIC RESET TIMER, SURFACE

Supplier's Site
Timer/Counter - 909512 - Radwell International
Willingboro, NJ, United States
Timer/Counter
909512
Timer/Counter 909512
ELECTRONIC RESET TIMER, SURFACE MTG, 120VAC, 150 SECS.. FREE 2 YEAR RADWELL WARRANTY

ELECTRONIC RESET TIMER, SURFACE MTG, 120VAC, 150 SECS.. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Galco Industrial Electronics Radwell International
Product Category Digital Timers Digital Timers Electromechanical Timers
Product Number 34K1259 BRE6A6 909512
Product Name Electronic Reset Timer; Product Range Veeder Root EGLE Preset Timers Timer/Counter
Instrument Type Timer Timer Timer
Unlock Full Specs
to access all available technical data

Similar Products

Universal Digital Multi-Timer - AMT8-S1 - Altech Corp.
Specs
Operating Temperature -4 to 149 F (-20 to 65 C)
Instrument Type Timer
Technology Electronic
View Details
Relay, Timer, Spdt, 0.05S-10Days, 240V; Product Range Finder - 08X7292 - Newark, An Avnet Company
Specs
Instrument Type Timer
Technology Electronic
Functions Delay Off Timer
View Details
Time Switches - 1371051 - RS Components, Ltd.
RS Components, Ltd.
Specs
Instrument Type Timer
Technology Electronic
Number of Input Channels 2
View Details
Panel Mount Timer, TH Series - TH-7PH - Fargo Controls, Inc.
Specs
Operating Temperature -32 to 122 F (-36 to 50 C)
Instrument Type Timer
Technology Electronic
View Details