Veeder-Root Electric Timer, 80.95Mm; Product Range Veeder Root HP50A6

Description
ELECTRIC TIMER, 80.95MM; Product Range:HP5 Series; Timer Functions:Reset; No. of Timing Ranges:1Ranges; Time Min:1s; Time Max:30s; Timer Output:Solid State; Supply Voltage Max:120VAC; Current Rating Nom:10A; Panel Cutout Height:- RoHS Compliant: Yes
Datasheet
Description
ELECTRIC TIMER, 80.95MM; Product Range:HP5 Series; Timer Functions:Reset; No. of Timing Ranges:1Ranges; Time Min:1s; Time Max:30s; Timer Output:Solid State; Supply Voltage Max:120VAC; Current Rating Nom:10A; Panel Cutout Height:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electric Timer, 80.95Mm; Product Range Veeder Root - 90B7247 - Newark, An Avnet Company
Chicago, IL, United States
Electric Timer, 80.95Mm; Product Range Veeder Root
90B7247
Electric Timer, 80.95Mm; Product Range Veeder Root 90B7247
ELECTRIC TIMER, 80.95MM; Product Range:HP5 Series; Timer Functions:Reset; No. of Timing Ranges:1Ranges; Time Min:1s; Time Max:30s; Timer Output:Solid State; Supply Voltage Max:120VAC; Current Rating Nom:10A; Panel Cutout Height:- RoHS Compliant: Yes

ELECTRIC TIMER, 80.95MM; Product Range:HP5 Series; Timer Functions:Reset; No. of Timing Ranges:1Ranges; Time Min:1s; Time Max:30s; Timer Output:Solid State; Supply Voltage Max:120VAC; Current Rating Nom:10A; Panel Cutout Height:- RoHS Compliant: Yes

Supplier's Site Datasheet
EGLE Preset Timers - HP50A6 - Galco Industrial Electronics
Madison Heights, MI, United States
EGLE Preset Timers
HP50A6
EGLE Preset Timers HP50A6
Reset Timer, 120VAC, 30 Second

Reset Timer, 120VAC, 30 Second

Supplier's Site
Timer/Counter - 621455 - Radwell International
Willingboro, NJ, United States
Timer/Counter
621455
Timer/Counter 621455
TIMER, HP5 CYCL-FLEX SERIES, RESET TIMER, KNOB ADJUSTABLE TIME RANGES, 0-30 SECOND RANGE, 120 VAC, 60 HZ. FREE 2 YEAR RADWELL WARRANTY

TIMER, HP5 CYCL-FLEX SERIES, RESET TIMER, KNOB ADJUSTABLE TIME RANGES, 0-30 SECOND RANGE, 120 VAC, 60 HZ. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Galco Industrial Electronics Radwell International
Product Category Digital Timers Digital Timers Electromechanical Timers
Product Number 90B7247 HP50A6 621455
Product Name Electric Timer, 80.95Mm; Product Range Veeder Root EGLE Preset Timers Timer/Counter
Instrument Type Timer Timer Timer
Unlock Full Specs
to access all available technical data

Similar Products

Type 14.61 - Electronic staircase timer - 14618230P000 - Finder S.p.A. con unico socio
Specs
Instrument Type Timer
Technology Electronic
Length (Depth) 0.6890 inch (17.5 mm)
View Details
Clocks - 2649760 - RS Components, Ltd.
RS Components, Ltd.
Specs
Instrument Type Timer
Technology Electronic
Power Supply DC/Battery
View Details
Universal Digital Multi-Timer - AMT12-S1 - Altech Corp.
Specs
Operating Temperature -4 to 149 F (-20 to 65 C)
Instrument Type Timer
Technology Electronic
View Details
HK-47 AC, DC Series -  - Fargo Controls, Inc.
Fargo Controls, Inc.
Specs
Operating Temperature -13 to 176 F (-25 to 80 C)
Instrument Type Timer
Technology Electronic
View Details