Specialty Product Technologies VR Elapsed Time Indicators C342-1474

Description
Totalizing Timer, 8 Digit, 12-250V
Description
Totalizing Timer, 8 Digit, 12-250V

Suppliers

Company
Product
Description
Supplier Links
VR Elapsed Time Indicators - C342-1474 - Galco Industrial Electronics
Madison Heights, MI, United States
VR Elapsed Time Indicators
C342-1474
VR Elapsed Time Indicators C342-1474
Totalizing Timer, 8 Digit, 12-250V

Totalizing Timer, 8 Digit, 12-250V

Supplier's Site
Timer;Totalizer;Lithium Battery;PNP;LCD;8 Digit;Screw Terminal;Panel Mount - 70132581 - Allied Electronics, Inc.
Fort Worth, TX, USA
Timer;Totalizer;Lithium Battery;PNP;LCD;8 Digit;Screw Terminal;Panel Mount
70132581
Timer;Totalizer;Lithium Battery;PNP;LCD;8 Digit;Screw Terminal;Panel Mount 70132581
DIN-sized family of count totalizing, elapsed-time totalizing and speed meters with LCD or LED displays. Self-powered models contain long-life lithium battery. Externally powered models accept 12-24 VDC power supply and nonvolatile RAM to provide data memory. Counters and timers have panel and remote reset. Display: 7 mm high, 8-digit LCD or 7.6 mm high, 6-digit LED. Dimensions: 0.9" H × 1.9" W × 1.25" D (24 × 48 × 32). Operating Temperature: –10°C to +50°C. Front panel meets IEC enclosure IP65 classification.

DIN-sized family of count totalizing, elapsed-time totalizing and speed meters with LCD or LED displays. Self-powered models contain long-life lithium battery. Externally powered models accept 12-24 VDC power supply and nonvolatile RAM to provide data memory. Counters and timers have panel and remote reset. Display: 7 mm high, 8-digit LCD or 7.6 mm high, 6-digit LED. Dimensions: 0.9" H × 1.9" W × 1.25" D (24 × 48 × 32). Operating Temperature: –10°C to +50°C. Front panel meets IEC enclosure IP65 classification.

Supplier's Site

Technical Specifications

  Galco Industrial Electronics Allied Electronics, Inc.
Product Category Digital Timers Digital Timers
Product Number C342-1474 70132581
Product Name VR Elapsed Time Indicators Timer;Totalizer;Lithium Battery;PNP;LCD;8 Digit;Screw Terminal;Panel Mount
Instrument Type Timer Timer
Technology Electromechanical; Electronic Electronic
Operating Temperature 14 to ? F (-10 to ? C)
Functions Count Totalizer; Time Meter / Indicator (Clocks)
Display Type LCD
Unlock Full Specs
to access all available technical data

Similar Products

Stopwatches & Timers - 2314121 - RS Components, Ltd.
Specs
Instrument Type Timer
Technology Electronic
Direction Down Count; Down
View Details
Staircase Timer, 230V; Product Range Finder - 42M2841 - Newark, An Avnet Company
Specs
Instrument Type Timer
Technology Electronic
Number of Functions Multi
View Details
Panel Mount Timer, TH Series - TH-7AH - Fargo Controls, Inc.
Specs
Operating Temperature -32 to 122 F (-36 to 50 C)
Instrument Type Timer
Technology Electronic
View Details
Universal Digital Multi-Timer - AMT12-S1 - Altech Corp.
Specs
Operating Temperature -4 to 149 F (-20 to 65 C)
Instrument Type Timer
Technology Electronic
View Details