Veeder-Root Reset Timer, 60Hz, 120Vac, 0.5S; Product Range Veeder Root HP52A6

Description
RESET TIMER, 60HZ, 120VAC, 0.5S; Product Range:HP5 Series; Timer Functions:Reset; No. of Timing Ranges:1Ranges; Time Min:4.5s; Time Max:150s; Timer Output:Solid State; Supply Voltage Max:120VAC; Current Rating Nom:10A RoHS Compliant: Yes
Datasheet
Description
RESET TIMER, 60HZ, 120VAC, 0.5S; Product Range:HP5 Series; Timer Functions:Reset; No. of Timing Ranges:1Ranges; Time Min:4.5s; Time Max:150s; Timer Output:Solid State; Supply Voltage Max:120VAC; Current Rating Nom:10A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Reset Timer, 60Hz, 120Vac, 0.5S; Product Range Veeder Root - 51B1397 - Newark, An Avnet Company
Chicago, IL, United States
Reset Timer, 60Hz, 120Vac, 0.5S; Product Range Veeder Root
51B1397
Reset Timer, 60Hz, 120Vac, 0.5S; Product Range Veeder Root 51B1397
RESET TIMER, 60HZ, 120VAC, 0.5S; Product Range:HP5 Series; Timer Functions:Reset; No. of Timing Ranges:1Ranges; Time Min:4.5s; Time Max:150s; Timer Output:Solid State; Supply Voltage Max:120VAC; Current Rating Nom:10A RoHS Compliant: Yes

RESET TIMER, 60HZ, 120VAC, 0.5S; Product Range:HP5 Series; Timer Functions:Reset; No. of Timing Ranges:1Ranges; Time Min:4.5s; Time Max:150s; Timer Output:Solid State; Supply Voltage Max:120VAC; Current Rating Nom:10A RoHS Compliant: Yes

Supplier's Site Datasheet
EGLE Preset Timers - HP52A6 - Galco Industrial Electronics
Madison Heights, MI, United States
EGLE Preset Timers
HP52A6
EGLE Preset Timers HP52A6
Timer, 150 Second, 120VAC 60HZ

Timer, 150 Second, 120VAC 60HZ

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Galco Industrial Electronics
Product Category Digital Timers Digital Timers
Product Number 51B1397 HP52A6
Product Name Reset Timer, 60Hz, 120Vac, 0.5S; Product Range Veeder Root EGLE Preset Timers
Instrument Type Timer Timer
Unlock Full Specs
to access all available technical data

Similar Products

Panel Mount Timer, TH Series - TH-7NM - Fargo Controls, Inc.
Specs
Operating Temperature -32 to 122 F (-36 to 50 C)
Instrument Type Timer
Technology Electronic
View Details
Type 83.82 - Modular timer 16A - 838202400000 - Finder S.p.A. con unico socio
Specs
Instrument Type Timer
Technology Electromechanical
Number of Functions Single
View Details
2 suppliers
Universal Digital Multi-Timer - AMT12-S1 - Altech Corp.
Specs
Operating Temperature -4 to 149 F (-20 to 65 C)
Instrument Type Timer
Technology Electronic
View Details
Clocks - 1906883 - RS Components, Ltd.
RS Components, Ltd.
Specs
Instrument Type Timer
Technology Electronic
Power Supply DC/Battery
View Details