TIMER, HP5 CYCL-FLEX SERIES, RESET TIMER, KNOB ADJUSTABLE TIME RANGES, 0-10 SECOND RANGE, 120 VAC, 60 HZ. FREE 2 YEAR RADWELL WARRANTY
Timer, 10 Second, 120VAC/60HZ
RESET TIMER, 60HZ, 120VAC, 0.5S; Product Range:HP5 Series; Timer Functions:Reset; No. of Timing Ranges:1Ranges; Time Min:0.33s; Time Max:10s; Timer Output:Solid State; Supply Voltage Max:120VAC; Current Rating Nom:10A RoHS Compliant: Yes
| Radwell International | Galco Industrial Electronics | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electromechanical Timers | Digital Timers | Digital Timers |
| Product Number | 621560 | HP515A6 | 50B8208 |
| Product Name | Timer/Counter | EGLE Preset Timers | Reset Timer, 60Hz, 120Vac, 0.5S; Product Range Veeder Root |
| Instrument Type | Timer | Timer | Timer |