Crouzet TIMR,DGTL,24-240VAC/DC,PNL MT, 48MM,MLTI FNCT S,11P,2X10A GDS2R10MV2

Description
TIMR,DGTL,24-240VAC/ DC,PNL MT, 48MM,MLTI FNCT S,11P,2X10A
Request a Quote Datasheet
Description
TIMR,DGTL,24-240VAC/ DC,PNL MT, 48MM,MLTI FNCT S,11P,2X10A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TIMR,DGTL,24-240VAC/DC,PNL MT, 48MM,MLTI FNCT S,11P,2X10A - GDS2R10MV2 - Heilind Electronics, Inc.
Wilmington, MA, United States
TIMR,DGTL,24-240VAC/DC,PNL MT, 48MM,MLTI FNCT S,11P,2X10A
GDS2R10MV2
TIMR,DGTL,24-240VAC/DC,PNL MT, 48MM,MLTI FNCT S,11P,2X10A GDS2R10MV2
TIMR,DGTL,24-240VAC/ DC,PNL MT, 48MM,MLTI FNCT S,11P,2X10A

TIMR,DGTL,24-240VAC/DC,PNL MT, 48MM,MLTI FNCT S,11P,2X10A

Buy Now
CROU Preset Timers - GDS2R10MV2 - Galco Industrial Electronics
Madison Heights, MI, United States
CROU Preset Timers
GDS2R10MV2
CROU Preset Timers GDS2R10MV2
Timer,Digital,11-Pin ,2x10A,24-240VAC

Timer,Digital,11-Pin,2x10A,24-240VAC

Supplier's Site
Digital Timer, Multifunction, Dpdt; Product Range Crouzet - 43AC8310 - Newark, An Avnet Company
Chicago, IL, United States
Digital Timer, Multifunction, Dpdt; Product Range Crouzet
43AC8310
Digital Timer, Multifunction, Dpdt; Product Range Crouzet 43AC8310
DIGITAL TIMER, MULTIFUNCTION, DPDT; Product Range:TMR48D Series; Timer Functions:Multifunct ion; Time Min:0.001s; Time Max:9999h; No. of Timing Ranges:10Ranges; No. of Digits:4; Timer Output:2 Changeover Relays; Current Rating Nom:- RoHS Compliant: Yes

DIGITAL TIMER, MULTIFUNCTION, DPDT; Product Range:TMR48D Series; Timer Functions:Multifunction; Time Min:0.001s; Time Max:9999h; No. of Timing Ranges:10Ranges; No. of Digits:4; Timer Output:2 Changeover Relays; Current Rating Nom:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. Galco Industrial Electronics Newark, An Avnet Company
Product Category Digital Timers Digital Timers Digital Timers
Product Number GDS2R10MV2 GDS2R10MV2 43AC8310
Product Name TIMR,DGTL,24-240VAC/DC,PNL MT, 48MM,MLTI FNCT S,11P,2X10A CROU Preset Timers Digital Timer, Multifunction, Dpdt; Product Range Crouzet
Instrument Type Timer Timer Timer
Unlock Full Specs
to access all available technical data

Similar Products

Staircase Timer, 230V; Product Range Finder - 42M2841 - Newark, An Avnet Company
Specs
Instrument Type Timer
Technology Electronic
Number of Functions Multi
View Details
HK-47 AC, DC Series -  - Fargo Controls, Inc.
Fargo Controls, Inc.
Specs
Operating Temperature -13 to 176 F (-25 to 80 C)
Instrument Type Timer
Technology Electronic
View Details
Universal Digital Multi-Timer - AMT8-S1 - Altech Corp.
Specs
Operating Temperature -4 to 149 F (-20 to 65 C)
Instrument Type Timer
Technology Electronic
View Details
Time Switches - 2773520 - RS Components, Ltd.
RS Components, Ltd.
Specs
Instrument Type Timer
Technology Electronic
Number of Functions Multi
View Details