Veeder-Root EGLE Preset Timers HP51A6

Description
Timer, 60 Second, 120VAC/60Hz
Datasheet
Description
Timer, 60 Second, 120VAC/60Hz
Datasheet

Suppliers

Company
Product
Description
Supplier Links
EGLE Preset Timers - HP51A6 - Galco Industrial Electronics
Madison Heights, MI, United States
EGLE Preset Timers
HP51A6
EGLE Preset Timers HP51A6
Timer, 60 Second, 120VAC/60Hz

Timer, 60 Second, 120VAC/60Hz

Supplier's Site
Stock Timer; Product Range Veeder Root - 90B6116 - Newark, An Avnet Company
Chicago, IL, United States
Stock Timer; Product Range Veeder Root
90B6116
Stock Timer; Product Range Veeder Root 90B6116
STOCK TIMER; Product Range:HP5 Series; Timer Functions:Reset; No. of Timing Ranges:1Ranges; Time Min:2s; Time Max:60s; Timer Output:Solid State; Supply Voltage Max:120VAC; Current Rating Nom:10A; Connection / Termination:Plug-In RoHS Compliant: Yes

STOCK TIMER; Product Range:HP5 Series; Timer Functions:Reset; No. of Timing Ranges:1Ranges; Time Min:2s; Time Max:60s; Timer Output:Solid State; Supply Voltage Max:120VAC; Current Rating Nom:10A; Connection / Termination:Plug-In RoHS Compliant: Yes

Supplier's Site Datasheet
Timer/Counter - 621652 - Radwell International
Willingboro, NJ, United States
Timer/Counter
621652
Timer/Counter 621652
TIMER, HP5 CYCL-FLEX SERIES, RESET TIMER, KNOB ADJUSTABLE TIME RANGES, 0-60 SECOND RANGE, 120 VAC, 60 HZ. FREE 2 YEAR RADWELL WARRANTY

TIMER, HP5 CYCL-FLEX SERIES, RESET TIMER, KNOB ADJUSTABLE TIME RANGES, 0-60 SECOND RANGE, 120 VAC, 60 HZ. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Galco Industrial Electronics Newark, An Avnet Company Radwell International
Product Category Digital Timers Digital Timers Electromechanical Timers
Product Number HP51A6 90B6116 621652
Product Name EGLE Preset Timers Stock Timer; Product Range Veeder Root Timer/Counter
Instrument Type Timer Timer Timer
Unlock Full Specs
to access all available technical data

Similar Products

HK-47 AC, DC Series -  - Fargo Controls, Inc.
Fargo Controls, Inc.
Specs
Operating Temperature -13 to 176 F (-25 to 80 C)
Instrument Type Timer
Technology Electronic
View Details
Time Switches - 1371055 - RS Components, Ltd.
RS Components, Ltd.
Specs
Instrument Type Timer
Technology Electronic
Number of Input Channels 1
View Details
Universal Digital Multi-Timer - AMT12-D2 - Altech Corp.
Specs
Operating Temperature -4 to 149 F (-20 to 65 C)
Instrument Type Timer
Technology Electronic
View Details