ELECTRONIC RESET TIMER, SOLID STATE, ANALOG, 120 VAC, 50/60 HZ, 10 AMP, ELECTRONIC, HEAVY DUTY, PANEL MOUNT, BRE SERIES, 6 SECOND TO 10 MINUTE TIME RANGE. FREE 2 YEAR RADWELL WARRANTY
Electronic Reset Timer, Surface
ELECTRONIC TIMER; Product Range:BRE Series; Timer Functions:Reset; No. of Timing Ranges:1Ranges; Time Min:6s; Time Max:10min; Timer Output:Solid State; Supply Voltage Max:120VAC; Current Rating Nom:10A; Panel Cutout Height:- RoHS Compliant: No
BRE enclosed construction with front facing dial and knob. The BRE timer has a heavy duty terminal block, with 9 screw terminals that will readily accept 16 gauge wire commonly used in industrial circuit wiring.
The case of the BR series timer is injection molded Lexan®. This material is recognized by Underwriters Laboratories for use as the sole support of current carrying components. Lexan is self-extinguishing, has a high impact strength, and high dimensional stability.
Features:
| Radwell International | Galco Industrial Electronics | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|---|
| Product Category | Digital Timers | Digital Timers | Digital Timers | Digital Timers |
| Product Number | 909542 | BRE8A6 | 34K1272 | 70132646 |
| Product Name | Timer/Counter | EGLE Preset Timers | Electronic Timer; Product Range Eagle Signal | TIMER, EAGLE SIGNAL, ELECTRONIC RESET, 120VAC, SURFACE MOUNT, 10 MIN |
| Instrument Type | Timer | Timer | Timer | Timer |
| Technology | Electronic | Electromechanical; Electronic | Electronic | Electronic |
| Minimum Time Setting | 6 seconds | |||
| Maximum Time Setting | 0.1667 hours | |||
| Signal Input Type | Voltage |