ATC-Diversified Electronics ATC Preset Timers 365C300Q30PX

Description
Preset Timer, 120VAC, Panel Mount,
Description
Preset Timer, 120VAC, Panel Mount,

Suppliers

Company
Product
Description
Supplier Links
ATC Preset Timers - 365C300Q30PX - Galco Industrial Electronics
Madison Heights, MI, United States
ATC Preset Timers
365C300Q30PX
ATC Preset Timers 365C300Q30PX
Preset Timer, 120VAC, Panel Mount,

Preset Timer, 120VAC, Panel Mount,

Supplier's Site
Timer, Long Range Computing, 120VAC, 50-60Hz - 70225634 - Allied Electronics, Inc.
Fort Worth, TX, USA
Timer, Long Range Computing, 120VAC, 50-60Hz
70225634
Timer, Long Range Computing, 120VAC, 50-60Hz 70225634
The microprocessor-based is the most versatile and reliable timer that ATC has ever built. It is adjustable between 0.01 sec. and 999 hours, with a repeat accuracy of ±0.10 sec. Long regarded as the industry standard digital timer, the 365 delivers unsurpassed performance for noise immunity and reliable operation. 72 mm Plug-In Housing NEMA 12 Sealed Front Panel High Brightness VF Display Timeup or Timedown from Preset Nine Selectable Timing Ranges: 0.01 to 9.99, 99.90, 999 Sec, Min, Hrs. Heavy-Duty 7 A @ 120 VAC Output Relays DPDT Instantaneous Relay and DPDT Delayed Relay Easy-to-Adjust Three Rotary Switches UL Approved

The microprocessor-based is the most versatile and reliable timer that ATC has ever built. It is adjustable between 0.01 sec. and 999 hours, with a repeat accuracy of ±0.10 sec. Long regarded as the industry standard digital timer, the 365 delivers unsurpassed performance for noise immunity and reliable operation.

  • 72 mm Plug-In Housing
  • NEMA 12 Sealed Front Panel
  • High Brightness VF Display
  • Timeup or Timedown from Preset
  • Nine Selectable Timing Ranges: 0.01 to 9.99, 99.90, 999 Sec, Min, Hrs.
  • Heavy-Duty 7 A @ 120 VAC Output Relays DPDT Instantaneous Relay and DPDT Delayed Relay
  • Easy-to-Adjust Three Rotary Switches
  • UL Approved
Supplier's Site

Technical Specifications

  Galco Industrial Electronics Allied Electronics, Inc.
Product Category Digital Timers Elapsed Time Indicators (ETIs)
Product Number 365C300Q30PX 70225634
Product Name ATC Preset Timers Timer, Long Range Computing, 120VAC, 50-60Hz
Instrument Type Timer
Unlock Full Specs
to access all available technical data

Similar Products

Hour Meter, DC Series - HK-30 - Fargo Controls, Inc.
Fargo Controls, Inc.
Specs
Operating Temperature 14 to 131 F (-10 to 55 C)
Instrument Type Timer
Technology Electronic
View Details
Universal Digital Multi-Timer - AMT8-S1 - Altech Corp.
Specs
Operating Temperature -4 to 149 F (-20 to 65 C)
Instrument Type Timer
Technology Electronic
View Details
Digital Time Switch, Spdt, Nfc Prog, 16A; Product Range Finder - 10AC9865 - Newark, An Avnet Company
Specs
Instrument Type Timer
Technology Electronic
Number of Functions Multi
View Details
Clocks - 7064786 - RS Components, Ltd.
RS Components, Ltd.
Specs
Instrument Type Timer
Technology Electronic
Power Supply DC/Battery
View Details