Reset Timer, 120VAC, 5 Minute,
RESET TIMER, ELECTRONIC, SURFACE MOUNTING, 120 VAC, 0-5 MINUTES. FREE 2 YEAR RADWELL WARRANTY
ELECTRONIC RESET TIMER; Product Range:BRE Series; Timer Functions:Reset; No. of Timing Ranges:1Ranges; Time Min:3s; Time Max:5min; Timer Output:Solid State; Supply Voltage Max:120VAC; Current Rating Nom:10A; Panel Cutout Height:- RoHS Compliant: No
| Galco Industrial Electronics | Radwell International | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Digital Timers | Electromechanical Timers | Digital Timers |
| Product Number | BRE7A6 | 909522 | 34K1262 |
| Product Name | EGLE Preset Timers | Timer/Counter | Electronic Reset Timer; Product Range Eagle Signal |
| Instrument Type | Timer | Timer | Timer |