TE Connectivity Vibration Sensors 805-0050-01

Description
Body Features Number of Sensing Axes : Uniaxial Primary Product Material : Stainless Steel Product Weight : 4.81 G  [.17 OZ ] Electrical Characteristics Excitation Current (MAMP) : 2 - 10 Full Scale Output Voltage (VDC) : ±5 Mechanical Attachment Sensor Mount Type : Screw Mount Operation/Applicatio n Output Current Type : AC Other Acceleration Range (±) (GFORCE) : 50 Non-Linearity (FSO) (PCT) : ±1 Sensitivity (MVG) : 100 Product Type Features Accelerometer Type : IEPE Sensor Package : Embedded Vibration Sensor Product Type : Piezoelectric Accelerometer Signal Characteristics Frequency Response (HZ) : 1 to 8000 Usage Conditions Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]
Request a Quote Datasheet
Description
Body Features Number of Sensing Axes : Uniaxial Primary Product Material : Stainless Steel Product Weight : 4.81 G  [.17 OZ ] Electrical Characteristics Excitation Current (MAMP) : 2 - 10 Full Scale Output Voltage (VDC) : ±5 Mechanical Attachment Sensor Mount Type : Screw Mount Operation/Applicatio n Output Current Type : AC Other Acceleration Range (±) (GFORCE) : 50 Non-Linearity (FSO) (PCT) : ±1 Sensitivity (MVG) : 100 Product Type Features Accelerometer Type : IEPE Sensor Package : Embedded Vibration Sensor Product Type : Piezoelectric Accelerometer Signal Characteristics Frequency Response (HZ) : 1 to 8000 Usage Conditions Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vibration Sensors - 805-0050-01 - TE Connectivity
Berwyn, PA, United States
Vibration Sensors
805-0050-01
Vibration Sensors 805-0050-01
Body Features Number of Sensing Axes : Uniaxial Primary Product Material : Stainless Steel Product Weight : 4.81 G  [.17 OZ ] Electrical Characteristics Excitation Current (MAMP) : 2 - 10 Full Scale Output Voltage (VDC) : ±5 Mechanical Attachment Sensor Mount Type : Screw Mount Operation/Applicatio n Output Current Type : AC Other Acceleration Range (±) (GFORCE) : 50 Non-Linearity (FSO) (PCT) : ±1 Sensitivity (MVG) : 100 Product Type Features Accelerometer Type : IEPE Sensor Package : Embedded Vibration Sensor Product Type : Piezoelectric Accelerometer Signal Characteristics Frequency Response (HZ) : 1 to 8000 Usage Conditions Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]

Body Features


  • Number of Sensing Axes : Uniaxial
  • Primary Product Material : Stainless Steel
  • Product Weight : 4.81 G  [.17 OZ ]

Electrical Characteristics


  • Excitation Current (MAMP) : 2 - 10
  • Full Scale Output Voltage (VDC) : ±5

Mechanical Attachment


  • Sensor Mount Type : Screw Mount

Operation/Application


  • Output Current Type : AC

Other


  • Acceleration Range (±) (GFORCE) : 50
  • Non-Linearity (FSO) (PCT) : ±1
  • Sensitivity (MVG) : 100

Product Type Features


  • Accelerometer Type : IEPE
  • Sensor Package : Embedded
  • Vibration Sensor Product Type : Piezoelectric Accelerometer

Signal Characteristics


  • Frequency Response (HZ) : 1 to 8000

Usage Conditions


  • Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]
Buy Now Datasheet
Accelerometers - 805-0050-01 - Richardson RFPD
Downers Grove, IL, United States
Accelerometers
805-0050-01
Accelerometers 805-0050-01
Accelerometers

Accelerometers

Supplier's Site
Accelerometers - 356-1106-ND - DigiKey
Thief River Falls, MN, United States
Accelerometers
356-1106-ND
Accelerometers 356-1106-ND
Accelerometer Z Axis ±50g 0.3Hz ~ 10kHz TO-5-3

Accelerometer Z Axis ±50g 0.3Hz ~ 10kHz TO-5-3

Buy Now Datasheet

Technical Specifications

  TE Connectivity Richardson RFPD DigiKey
Product Category Vibration Measurement Instruments and Vibration Analyzers Accelerometers Accelerometers
Product Number 805-0050-01 805-0050-01 356-1106-ND
Product Name Vibration Sensors Accelerometers Accelerometers
Acceleration 50 g 50 g
Frequency Range 1 to 8000 Hz 0.3000 to 10000 Hz
Operating Temperature -40 to 212 F (-40 to 100 C) -40 to 212 F (-40 to 100 C)
Measurement Axes Single
Unlock Full Specs
to access all available technical data

Similar Products

Vibration Sensors - 20011423-01 - TE Connectivity
Specs
Acceleration 50 g
Frequency Range 2 to 15000 Hz
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
2 suppliers
Vibration Sensors - 20019427-01 - TE Connectivity
Specs
Acceleration 2000 g
Frequency Range 2 to 15000 Hz
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
2 suppliers
Embedded Accelerometers - 10201446-00 - TE Connectivity
Specs
Acceleration 100 g
Frequency Range 1 to 8000 Hz
Operating Temperature -40 to 212 F (-40 to 100 C)
View Details
2 suppliers
Vibration Sensors - 20025022-00 - TE Connectivity
Specs
Acceleration 500 g
Frequency Range 0.0 to 1750 Hz
Sensor Technology MEMS
View Details