TE Connectivity Vibration Sensors 805-0500

Description
Body Features Number of Sensing Axes : Uniaxial Primary Product Material : Stainless Steel Product Weight : 5 G  [.17 OZ ] Electrical Characteristics Excitation Current (MAMP) : 2 - 10 Full Scale Output Voltage (VDC) : ±5 Mechanical Attachment Mounting Type : Adhesive Other Acceleration Range (±) (GFORCE) : 500 Nonlinearity (PCTFSO) : ±1 Sensitivity (MVG) : 10 Product Type Features Accelerometer Type : IEPE Vibration Sensor Type : AC Response Embedded Accelerometers Signal Characteristics Frequency Response (HZ) : 1 to 8000 Usage Conditions Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]
Request a Quote
Description
Body Features Number of Sensing Axes : Uniaxial Primary Product Material : Stainless Steel Product Weight : 5 G  [.17 OZ ] Electrical Characteristics Excitation Current (MAMP) : 2 - 10 Full Scale Output Voltage (VDC) : ±5 Mechanical Attachment Mounting Type : Adhesive Other Acceleration Range (±) (GFORCE) : 500 Nonlinearity (PCTFSO) : ±1 Sensitivity (MVG) : 10 Product Type Features Accelerometer Type : IEPE Vibration Sensor Type : AC Response Embedded Accelerometers Signal Characteristics Frequency Response (HZ) : 1 to 8000 Usage Conditions Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Vibration Sensors - 805-0500 - TE Connectivity
Berwyn, PA, United States
Vibration Sensors
805-0500
Vibration Sensors 805-0500
Body Features Number of Sensing Axes : Uniaxial Primary Product Material : Stainless Steel Product Weight : 5 G  [.17 OZ ] Electrical Characteristics Excitation Current (MAMP) : 2 - 10 Full Scale Output Voltage (VDC) : ±5 Mechanical Attachment Mounting Type : Adhesive Other Acceleration Range (±) (GFORCE) : 500 Nonlinearity (PCTFSO) : ±1 Sensitivity (MVG) : 10 Product Type Features Accelerometer Type : IEPE Vibration Sensor Type : AC Response Embedded Accelerometers Signal Characteristics Frequency Response (HZ) : 1 to 8000 Usage Conditions Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]

Body Features


  • Number of Sensing Axes : Uniaxial
  • Primary Product Material : Stainless Steel
  • Product Weight : 5 G  [.17 OZ ]

Electrical Characteristics


  • Excitation Current (MAMP) : 2 - 10
  • Full Scale Output Voltage (VDC) : ±5

Mechanical Attachment


  • Mounting Type : Adhesive

Other


  • Acceleration Range (±) (GFORCE) : 500
  • Nonlinearity (PCTFSO) : ±1
  • Sensitivity (MVG) : 10

Product Type Features


  • Accelerometer Type : IEPE
  • Vibration Sensor Type : AC Response Embedded Accelerometers

Signal Characteristics


  • Frequency Response (HZ) : 1 to 8000

Usage Conditions


  • Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]
Buy Now
Accelerometers - 805-0500 - Richardson RFPD
Downers Grove, IL, United States
Accelerometers
805-0500
Accelerometers 805-0500
Accelerometers

Accelerometers

Supplier's Site

Technical Specifications

  TE Connectivity Richardson RFPD
Product Category Vibration Measurement Instruments and Vibration Analyzers Accelerometers
Product Number 805-0500 805-0500
Product Name Vibration Sensors Accelerometers
Acceleration 500 g
Unlock Full Specs
to access all available technical data

Similar Products

Vibration Sensors - 20023689-20 - TE Connectivity
Specs
Features Wireless
Frequency Range 2 to 15000 Hz
Operating Temperature -40 to 176 F (-40 to 80 C)
View Details
Vibration Sensors - 10217554-00 - TE Connectivity
Specs
Acceleration 2000 g
Frequency Range 0.0 to 7000 Hz
Sensor Technology MEMS
View Details
Vibration Sensors - 20014597-00 - TE Connectivity
Specs
Acceleration 200 g
Frequency Range 0.0 to 1900 Hz
Sensor Technology MEMS
View Details
Vibration Sensors - 20018545-00 - TE Connectivity
Specs
Acceleration 50 g
Frequency Range 0.0 to 2000 Hz
Sensor Technology MEMS
View Details