TE Connectivity Vibration Sensors 20018122-01

Description
Body Features Number of Sensing Axes : Triaxial Primary Product Material : Ceramic Product Weight : 1 G  [.12 OZ ] Electrical Characteristics Excitation Voltage Range (VDC) : 2.8 - 5.5 Full Scale Output Voltage (VDC) : ±1.25 Industry Standards IP Rating : IP68 Mechanical Attachment Sensor Mount Type : Solder Operation/Applicatio n Output Current Type : AC Other Acceleration Range (±) (GFORCE) : 1000 Non-Linearity (FSO) (PCT) : ±2 Overall Acceleration Range (±) (GFORCE) : 1000 Sensitivity (MVG) : 1.25 Sensitivity Range (MVG) : 1.25 Product Type Features Accelerometer Type : 3-Wire Voltage Sensor Package : Embedded Vibration Sensor Product Type : Piezoelectric Accelerometer Signal Characteristics Frequency Response (HZ) : 2 to 15000 Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote Datasheet
Description
Body Features Number of Sensing Axes : Triaxial Primary Product Material : Ceramic Product Weight : 1 G  [.12 OZ ] Electrical Characteristics Excitation Voltage Range (VDC) : 2.8 - 5.5 Full Scale Output Voltage (VDC) : ±1.25 Industry Standards IP Rating : IP68 Mechanical Attachment Sensor Mount Type : Solder Operation/Applicatio n Output Current Type : AC Other Acceleration Range (±) (GFORCE) : 1000 Non-Linearity (FSO) (PCT) : ±2 Overall Acceleration Range (±) (GFORCE) : 1000 Sensitivity (MVG) : 1.25 Sensitivity Range (MVG) : 1.25 Product Type Features Accelerometer Type : 3-Wire Voltage Sensor Package : Embedded Vibration Sensor Product Type : Piezoelectric Accelerometer Signal Characteristics Frequency Response (HZ) : 2 to 15000 Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vibration Sensors - 20018122-01 - TE Connectivity
Berwyn, PA, United States
Vibration Sensors
20018122-01
Vibration Sensors 20018122-01
Body Features Number of Sensing Axes : Triaxial Primary Product Material : Ceramic Product Weight : 1 G  [.12 OZ ] Electrical Characteristics Excitation Voltage Range (VDC) : 2.8 - 5.5 Full Scale Output Voltage (VDC) : ±1.25 Industry Standards IP Rating : IP68 Mechanical Attachment Sensor Mount Type : Solder Operation/Applicatio n Output Current Type : AC Other Acceleration Range (±) (GFORCE) : 1000 Non-Linearity (FSO) (PCT) : ±2 Overall Acceleration Range (±) (GFORCE) : 1000 Sensitivity (MVG) : 1.25 Sensitivity Range (MVG) : 1.25 Product Type Features Accelerometer Type : 3-Wire Voltage Sensor Package : Embedded Vibration Sensor Product Type : Piezoelectric Accelerometer Signal Characteristics Frequency Response (HZ) : 2 to 15000 Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]

Body Features


  • Number of Sensing Axes : Triaxial
  • Primary Product Material : Ceramic
  • Product Weight : 1 G  [.12 OZ ]

Electrical Characteristics


  • Excitation Voltage Range (VDC) : 2.8 - 5.5
  • Full Scale Output Voltage (VDC) : ±1.25

Industry Standards


  • IP Rating : IP68

Mechanical Attachment


  • Sensor Mount Type : Solder

Operation/Application


  • Output Current Type : AC

Other


  • Acceleration Range (±) (GFORCE) : 1000
  • Non-Linearity (FSO) (PCT) : ±2
  • Overall Acceleration Range (±) (GFORCE) : 1000
  • Sensitivity (MVG) : 1.25
  • Sensitivity Range (MVG) : 1.25

Product Type Features


  • Accelerometer Type : 3-Wire Voltage
  • Sensor Package : Embedded
  • Vibration Sensor Product Type : Piezoelectric Accelerometer

Signal Characteristics


  • Frequency Response (HZ) : 2 to 15000

Usage Conditions


  • Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Buy Now Datasheet
Accelerometers - 20018122-01 - Richardson RFPD
Downers Grove, IL, United States
Accelerometers
20018122-01
Accelerometers 20018122-01
Accelerometers

Accelerometers

Supplier's Site

Technical Specifications

  TE Connectivity Richardson RFPD
Product Category Vibration Measurement Instruments and Vibration Analyzers Accelerometers
Product Number 20018122-01 20018122-01
Product Name Vibration Sensors Accelerometers
Acceleration 1000 g
Unlock Full Specs
to access all available technical data

Similar Products

Plug & Play Accelerometers - 23201A-2539 - TE Connectivity
Specs
Acceleration 2 g
Frequency Range 0.0 to 400 Hz
Sensor Technology MEMS
View Details
Plug & Play Accelerometers - 11029833-00 - TE Connectivity
Specs
Operating Temperature -4 to 185 F (-20 to 85 C)
View Details
Vibration Sensors - 20004608-00 - TE Connectivity
Specs
Acceleration 2 g
Frequency Range 0.0 to 10000 Hz
Sensor Technology MEMS
View Details
Vibration Sensors - 11025990-00 - TE Connectivity
Specs
Acceleration 2500 g
Frequency Range 0.0 to 3500 Hz
Sensor Technology MEMS
View Details