TE Connectivity Vibration Sensors 4030-006-120

Description
Body Features Number of Sensing Axes : Triaxial Primary Product Material : Nylon 6/6 Product Weight : 50 G  [.175 OZ ] Configuration Features Electrical Connection : Integral Cable Electrical Characteristics Excitation Voltage Range (VDC) : 5 - 30 Full Scale Output Voltage (VDC) : .5 - 4.5 Industry Standards IP Rating : IP65 Mechanical Attachment Sensor Mount Type : Screw Mount Operation/Applicatio n Output Current Type : DC Other Acceleration Range (±) (GFORCE) : 6 Non-Linearity (FSO) (PCT) : ±1 Sensitivity (MVG) : 333 Product Type Features Accelerometer Type : MEMS DC Sensor Package : Plug & Play Vibration Sensor Product Type : MEMS Accelerometer Signal Characteristics Frequency Response (HZ) : 0-200 Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Number of Sensing Axes : Triaxial Primary Product Material : Nylon 6/6 Product Weight : 50 G  [.175 OZ ] Configuration Features Electrical Connection : Integral Cable Electrical Characteristics Excitation Voltage Range (VDC) : 5 - 30 Full Scale Output Voltage (VDC) : .5 - 4.5 Industry Standards IP Rating : IP65 Mechanical Attachment Sensor Mount Type : Screw Mount Operation/Applicatio n Output Current Type : DC Other Acceleration Range (±) (GFORCE) : 6 Non-Linearity (FSO) (PCT) : ±1 Sensitivity (MVG) : 333 Product Type Features Accelerometer Type : MEMS DC Sensor Package : Plug & Play Vibration Sensor Product Type : MEMS Accelerometer Signal Characteristics Frequency Response (HZ) : 0-200 Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vibration Sensors - 4030-006-120 - TE Connectivity
Berwyn, PA, United States
Vibration Sensors
4030-006-120
Vibration Sensors 4030-006-120
Body Features Number of Sensing Axes : Triaxial Primary Product Material : Nylon 6/6 Product Weight : 50 G  [.175 OZ ] Configuration Features Electrical Connection : Integral Cable Electrical Characteristics Excitation Voltage Range (VDC) : 5 - 30 Full Scale Output Voltage (VDC) : .5 - 4.5 Industry Standards IP Rating : IP65 Mechanical Attachment Sensor Mount Type : Screw Mount Operation/Applicatio n Output Current Type : DC Other Acceleration Range (±) (GFORCE) : 6 Non-Linearity (FSO) (PCT) : ±1 Sensitivity (MVG) : 333 Product Type Features Accelerometer Type : MEMS DC Sensor Package : Plug & Play Vibration Sensor Product Type : MEMS Accelerometer Signal Characteristics Frequency Response (HZ) : 0-200 Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Body Features


  • Number of Sensing Axes : Triaxial
  • Primary Product Material : Nylon 6/6
  • Product Weight : 50 G  [.175 OZ ]

Configuration Features


  • Electrical Connection : Integral Cable

Electrical Characteristics


  • Excitation Voltage Range (VDC) : 5 - 30
  • Full Scale Output Voltage (VDC) : .5 - 4.5

Industry Standards


  • IP Rating : IP65

Mechanical Attachment


  • Sensor Mount Type : Screw Mount

Operation/Application


  • Output Current Type : DC

Other


  • Acceleration Range (±) (GFORCE) : 6
  • Non-Linearity (FSO) (PCT) : ±1
  • Sensitivity (MVG) : 333

Product Type Features


  • Accelerometer Type : MEMS DC
  • Sensor Package : Plug & Play
  • Vibration Sensor Product Type : MEMS Accelerometer

Signal Characteristics


  • Frequency Response (HZ) : 0-200

Usage Conditions


  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now Datasheet
Accelerometers - 4030-006-120 - Richardson RFPD
Downers Grove, IL, United States
Accelerometers
4030-006-120
Accelerometers 4030-006-120
Accelerometers

Accelerometers

Supplier's Site
Accelerometers - 223-1428-ND - DigiKey
Thief River Falls, MN, United States
Accelerometers
223-1428-ND
Accelerometers 223-1428-ND
Accelerometer X, Y, Z Axis ±6g 200Hz

Accelerometer X, Y, Z Axis ±6g 200Hz

Buy Now Datasheet
Sensors, Transducers - Motion Sensors - Accelerometers - 4030-006-120 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Motion Sensors - Accelerometers
4030-006-120
Sensors, Transducers - Motion Sensors - Accelerometers 4030-006-120
ACCELEROMETER 6G ANALOG

ACCELEROMETER 6G ANALOG

Supplier's Site

Technical Specifications

  TE Connectivity Richardson RFPD DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Vibration Measurement Instruments and Vibration Analyzers Accelerometers Accelerometers Accelerometers
Product Number 4030-006-120 4030-006-120 223-1428-ND 4030-006-120
Product Name Vibration Sensors Accelerometers Accelerometers Sensors, Transducers - Motion Sensors - Accelerometers
Acceleration 6 g 6 g
Frequency Range 0.0 to 200 Hz 200 Hz 200 Hz
Sensor Technology MEMS
Operating Temperature -40 to 185 F (-40 to 85 C) -40 to 185 F (-40 to 85 C) -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Embedded Accelerometers - 20004617-00 - TE Connectivity
Specs
Acceleration 100 g
Frequency Range 1 to 8000 Hz
Operating Temperature -40 to 212 F (-40 to 100 C)
View Details
Vibration Sensors - 20013061-00 - TE Connectivity
Specs
Acceleration 6 g
Frequency Range 0.0 to 200 Hz
Sensor Technology MEMS
View Details
Plug & Play Accelerometers - 10219816-00 - TE Connectivity
Specs
Acceleration 10 g
Frequency Range 1.5 to 8000 Hz
Operating Temperature -67 to 257 F (-55 to 125 C)
View Details
Embedded Accelerometers - 3022-002-P-10254 - TE Connectivity
Specs
Acceleration 2 g
Frequency Range 0.0 to 150 Hz
Sensor Technology MEMS
View Details