Ohmite Manufacturing Co. Resistors - Through Hole Resistors MJ4990FE-R52

Description
Win Source Part Number: 1202368-MJ4990FE-R52 Category: Resistors>Through Hole Resistors Series: Metal Devil® MJ Package: Tape & Reel (TR) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±50ppm/°C Power (Watts): 0.125W, 1/8W Composition: Metal Film Number of Terminations: 2 Resistance: 499 Ohms Package / Case: Axial Supplier Device Package: Axial Dimension: 0.073" Dia x 0.138" L (1.85mm x 3.50mm) ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0090 Mfr: Ohmite Other Names: MJ4990FER52 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1202368-MJ4990FE-R52 Category: Resistors>Through Hole Resistors Series: Metal Devil® MJ Package: Tape & Reel (TR) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±50ppm/°C Power (Watts): 0.125W, 1/8W Composition: Metal Film Number of Terminations: 2 Resistance: 499 Ohms Package / Case: Axial Supplier Device Package: Axial Dimension: 0.073" Dia x 0.138" L (1.85mm x 3.50mm) ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0090 Mfr: Ohmite Other Names: MJ4990FER52 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Resistors - Through Hole Resistors
1202368-MJ4990FE-R52
Resistors - Through Hole Resistors 1202368-MJ4990FE-R52
Win Source Part Number: 1202368-MJ4990FE-R52 Category: Resistors>Through Hole Resistors Series: Metal Devil® MJ Package: Tape & Reel (TR) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±50ppm/°C Power (Watts): 0.125W, 1/8W Composition: Metal Film Number of Terminations: 2 Resistance: 499 Ohms Package / Case: Axial Supplier Device Package: Axial Dimension: 0.073" Dia x 0.138" L (1.85mm x 3.50mm) ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0090 Mfr: Ohmite Other Names: MJ4990FER52 Product Status: Obsolete

Win Source Part Number: 1202368-MJ4990FE-R52
Category: Resistors>Through Hole Resistors
Series: Metal Devil® MJ
Package: Tape & Reel (TR)
Standard Package: 5,000
Tolerance: ±1%
Temperature Coefficient: ±50ppm/°C
Power (Watts): 0.125W, 1/8W
Composition: Metal Film
Number of Terminations: 2
Resistance: 499 Ohms
Package / Case: Axial
Supplier Device Package: Axial
Dimension: 0.073" Dia x 0.138" L (1.85mm x 3.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0090
Mfr: Ohmite
Other Names: MJ4990FER52
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Resistors
Product Number 1202368-MJ4990FE-R52
Product Name Resistors - Through Hole Resistors
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622940-5 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 3740 ohms
View Details
2 suppliers
Surface Mount Resistors - 1690328 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Resistors - Chip Resistor - Surface Mount - 1375329-SMT-R015-1.0 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/4CT52R201JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers