Ohmite Manufacturing Co. Resistors - Through Hole Resistors MK1471FE-R52

Description
Win Source Part Number: 1066528-MK1471FE-R52 Category: Resistors>Through Hole Resistors Series: Metal Devil® MK Package: Tape & Reel (TR) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±50ppm/°C Power (Watts): 0.25W, 1/4W Composition: Metal Film Number of Terminations: 2 Resistance: 1.47 kOhms Package / Case: Axial Supplier Device Package: Axial Dimension: 0.098" Dia x 0.268" L (2.50mm x 6.80mm) Alternative Parts (Cross-Reference): CMF501K4700FHEB; MRS25000C1471FC100; RNC50H1471FSRE6; CMF551K4000FHEB; CMF551K3700FHEB; RN60D1471FB14; ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0090 Mfr: Ohmite Other Names: MK1471FER52 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1066528-MK1471FE-R52 Category: Resistors>Through Hole Resistors Series: Metal Devil® MK Package: Tape & Reel (TR) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±50ppm/°C Power (Watts): 0.25W, 1/4W Composition: Metal Film Number of Terminations: 2 Resistance: 1.47 kOhms Package / Case: Axial Supplier Device Package: Axial Dimension: 0.098" Dia x 0.268" L (2.50mm x 6.80mm) Alternative Parts (Cross-Reference): CMF501K4700FHEB; MRS25000C1471FC100; RNC50H1471FSRE6; CMF551K4000FHEB; CMF551K3700FHEB; RN60D1471FB14; ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0090 Mfr: Ohmite Other Names: MK1471FER52 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Resistors - Through Hole Resistors
1066528-MK1471FE-R52
Resistors - Through Hole Resistors 1066528-MK1471FE-R52
Win Source Part Number: 1066528-MK1471FE-R52 Category: Resistors>Through Hole Resistors Series: Metal Devil® MK Package: Tape & Reel (TR) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±50ppm/°C Power (Watts): 0.25W, 1/4W Composition: Metal Film Number of Terminations: 2 Resistance: 1.47 kOhms Package / Case: Axial Supplier Device Package: Axial Dimension: 0.098" Dia x 0.268" L (2.50mm x 6.80mm) Alternative Parts (Cross-Reference): CMF501K4700FHEB; MRS25000C1471FC100; RNC50H1471FSRE6; CMF551K4000FHEB; CMF551K3700FHEB; RN60D1471FB14; ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0090 Mfr: Ohmite Other Names: MK1471FER52 Product Status: Obsolete

Win Source Part Number: 1066528-MK1471FE-R52
Category: Resistors>Through Hole Resistors
Series: Metal Devil® MK
Package: Tape & Reel (TR)
Standard Package: 5,000
Tolerance: ±1%
Temperature Coefficient: ±50ppm/°C
Power (Watts): 0.25W, 1/4W
Composition: Metal Film
Number of Terminations: 2
Resistance: 1.47 kOhms
Package / Case: Axial
Supplier Device Package: Axial
Dimension: 0.098" Dia x 0.268" L (2.50mm x 6.80mm)
Alternative Parts (Cross-Reference): CMF501K4700FHEB; MRS25000C1471FC100; RNC50H1471FSRE6; CMF551K4000FHEB; CMF551K3700FHEB; RN60D1471FB14;
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0090
Mfr: Ohmite
Other Names: MK1471FER52
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Resistors
Product Number 1066528-MK1471FE-R52
Product Name Resistors - Through Hole Resistors
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623729-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 33 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Through Hole Resistors - 1469498 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.003 OHM 10W Resistor - 53-PBV-R003-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0030 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Through Hole Resistors - 4756729 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers