Looking for high voltage protection? The MOX500 meets the requirments of IEC6100-4-5. The MOX500 is an axial leaded resistor with molded construction that can handle 2KV or higher in the 1.2/50us waveform assoicated with the IEC requirments. THe MOX500 carries a wattage rating of 2 watts at 70°C and is available in tolerances down to 1% (2% standard) with TCR ratings down to 100ppm.
| Ohmite Manufacturing Co. | |
|---|---|
| Product Category | Resistors |
| Product Number | MOX500 Series |
| Product Name | Epoxy Molded, Metal Glaze-Metal Oxide Resistors |
| Configuration | Single Resistor |
| Category / Application | High Voltage Resistor |
| Technology / Construction | MetalOxide |
| Mounting / Packaging | Axial Leads |
| Resistance Range | 15 to 5.00E6 ohms |