Ohmite Manufacturing Co. Through Hole Resistors MOX200001004FE

Description
1 MOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial High Voltage, Moisture Resistant Thick Film
Request a Quote Datasheet
Description
1 MOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial High Voltage, Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - MOX200001004FE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
MOX200001004FE-ND
Through Hole Resistors MOX200001004FE-ND
1 MOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial High Voltage, Moisture Resistant Thick Film

1 MOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial High Voltage, Moisture Resistant Thick Film

Buy Now Datasheet
Res, 1M, 0.25W, Axial, Thick Film; Resistance Ohmite - 88W4420 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1M, 0.25W, Axial, Thick Film; Resistance Ohmite
88W4420
Res, 1M, 0.25W, Axial, Thick Film; Resistance Ohmite 88W4420
RES, 1M, 0.25W, AXIAL, THICK FILM; Resistance:1Mohm; Product Range:Mini-Mox Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Thick Film RoHS Compliant: Yes

RES, 1M, 0.25W, AXIAL, THICK FILM; Resistance:1Mohm; Product Range:Mini-Mox Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Thick Film RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number MOX200001004FE-ND 88W4420
Product Name Through Hole Resistors Res, 1M, 0.25W, Axial, Thick Film; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Axial Leads; Axial Axial Leaded
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/4CT52R364JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details