Ohmite Manufacturing Co. Thick Film Resistor, 2Mohm, 500Mw, 1%; Resistance Ohmite MOX-300002004FE

Description
THICK FILM RESISTOR, 2MOHM, 500mW, 1%; Resistance:2Mohm; Product Range:Mini-Mox Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:1kV; Resistor Technology:Thick Film RoHS Compliant: Yes
Datasheet
Description
THICK FILM RESISTOR, 2MOHM, 500mW, 1%; Resistance:2Mohm; Product Range:Mini-Mox Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:1kV; Resistor Technology:Thick Film RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistor, 2Mohm, 500Mw, 1%; Resistance Ohmite - 51M1554 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 2Mohm, 500Mw, 1%; Resistance Ohmite
51M1554
Thick Film Resistor, 2Mohm, 500Mw, 1%; Resistance Ohmite 51M1554
THICK FILM RESISTOR, 2MOHM, 500mW, 1%; Resistance:2Mohm; Product Range:Mini-Mox Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:1kV; Resistor Technology:Thick Film RoHS Compliant: Yes

THICK FILM RESISTOR, 2MOHM, 500mW, 1%; Resistance:2Mohm; Product Range:Mini-Mox Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:1kV; Resistor Technology:Thick Film RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 51M1554
Product Name Thick Film Resistor, 2Mohm, 500Mw, 1%; Resistance Ohmite
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging Axial Leaded
Resistance Range 2.00E6 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1614770-2 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 1 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details