Ohmite Manufacturing Co. Through Hole Resistors MOX-1-121007JE

Description
1 GOhms ±5% 2.5W Through Hole Resistor Axial High Voltage Thick Film
Request a Quote Datasheet
Description
1 GOhms ±5% 2.5W Through Hole Resistor Axial High Voltage Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - MOX1JE-1000M-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
MOX1JE-1000M-ND
Through Hole Resistors MOX1JE-1000M-ND
1 GOhms ±5% 2.5W Through Hole Resistor Axial High Voltage Thick Film

1 GOhms ±5% 2.5W Through Hole Resistor Axial High Voltage Thick Film

Buy Now Datasheet
Resistor, Thick Film, 1Gohm, 2.5W, 5%; Resistance Ohmite - 66K6818 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 1Gohm, 2.5W, 5%; Resistance Ohmite
66K6818
Resistor, Thick Film, 1Gohm, 2.5W, 5%; Resistance Ohmite 66K6818
RESISTOR, THICK FILM, 1GOHM, 2.5W, 5%; Resistance:1Gohm; Product Range:Mini-Mox Series; Power Rating:2.5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:10kV; Resistor Technology:Thick Film RoHS Compliant: Yes

RESISTOR, THICK FILM, 1GOHM, 2.5W, 5%; Resistance:1Gohm; Product Range:Mini-Mox Series; Power Rating:2.5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:10kV; Resistor Technology:Thick Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number MOX1JE-1000M-ND 66K6818
Product Name Through Hole Resistors Resistor, Thick Film, 1Gohm, 2.5W, 5%; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Axial Leads; Axial Axial Leaded
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623728-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 33 ohms
Tolerance 5 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details