Ohmite Manufacturing Co. Through Hole Resistors MOX96021007FTE

Description
1 GOhms ±1% 16W Through Hole Resistor Axial High Voltage, Moisture Resistant, Non-Inductive Metal Oxide Film
Request a Quote Datasheet
Description
1 GOhms ±1% 16W Through Hole Resistor Axial High Voltage, Moisture Resistant, Non-Inductive Metal Oxide Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - MOX96021007FTE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
MOX96021007FTE-ND
Through Hole Resistors MOX96021007FTE-ND
1 GOhms ±1% 16W Through Hole Resistor Axial High Voltage, Moisture Resistant, Non-Inductive Metal Oxide Film

1 GOhms ±1% 16W Through Hole Resistor Axial High Voltage, Moisture Resistant, Non-Inductive Metal Oxide Film

Buy Now Datasheet
Resistor;Metal Oxide;Res 1000 Megohms;Pwr-Rtg 16 W;Tol 1%;Axial;Silicone - 70023025 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Metal Oxide;Res 1000 Megohms;Pwr-Rtg 16 W;Tol 1%;Axial;Silicone
70023025
Resistor;Metal Oxide;Res 1000 Megohms;Pwr-Rtg 16 W;Tol 1%;Axial;Silicone 70023025
High-voltage Super Mox resistors have been developed to meet the precision temperature stability requirements of high-accuracy and high-voltage systems. Super Mox combines proprietary non-inductive resistance system and design to achieve low temperature coefficient, low voltage coefficients, high stability and increased high operating voltages.

High-voltage Super Mox resistors have been developed to meet the precision temperature stability requirements of high-accuracy and high-voltage systems. Super Mox combines proprietary non-inductive resistance system and design to achieve low temperature coefficient, low voltage coefficients, high stability and increased high operating voltages.

Supplier's Site
Resistor, High Voltage, 1Gohm, 16W, 1%; Resistance Ohmite - 18M5106 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, High Voltage, 1Gohm, 16W, 1%; Resistance Ohmite
18M5106
Resistor, High Voltage, 1Gohm, 16W, 1%; Resistance Ohmite 18M5106
RESISTOR, HIGH VOLTAGE, 1GOHM, 16W, 1%; Resistance:1Gohm; Product Range:Mini-Mox Series; Power Rating:16W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:75kV; Resistor Technology:Thick Film RoHS Compliant: Yes

RESISTOR, HIGH VOLTAGE, 1GOHM, 16W, 1%; Resistance:1Gohm; Product Range:Mini-Mox Series; Power Rating:16W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:75kV; Resistor Technology:Thick Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number MOX96021007FTE-ND 70023025 18M5106
Product Name Through Hole Resistors Resistor;Metal Oxide;Res 1000 Megohms;Pwr-Rtg 16 W;Tol 1%;Axial;Silicone Resistor, High Voltage, 1Gohm, 16W, 1%; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use; High Voltage Resistor General Use High Voltage Resistor
Technology / Construction MetalOxide MetalOxide Thick Film (Chip)
Mounting / Packaging Axial Leads; Axial Axial Leads Axial Leaded
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623714-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 1 ohms
Tolerance 5 +/- %
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details