Ohmite Manufacturing Co. Resistors - Through Hole Resistors MJ2552FE-R52

Description
Win Source Part Number: 1033022-MJ2552FE-R52 Category: Resistors>Through Hole Resistors Series: Metal Devil® MJ Package: Tape & Reel (TR) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±50ppm/°C Power (Watts): 0.125W, 1/8W Composition: Metal Film Number of Terminations: 2 Resistance: 25.5 kOhms Package / Case: Axial Supplier Device Package: Axial Dimension: 0.073" Dia x 0.138" L (1.85mm x 3.50mm) Alternative Parts (Cross-Reference): CMF5025K500FHEB; RN55C2552FB14; RN60C2552FRE6; RNR55H2552FSB14; CMF5525K500FHEB; RN60C2612FB14; ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0090 Mfr: Ohmite Other Names: MJ2552FER52 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1033022-MJ2552FE-R52 Category: Resistors>Through Hole Resistors Series: Metal Devil® MJ Package: Tape & Reel (TR) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±50ppm/°C Power (Watts): 0.125W, 1/8W Composition: Metal Film Number of Terminations: 2 Resistance: 25.5 kOhms Package / Case: Axial Supplier Device Package: Axial Dimension: 0.073" Dia x 0.138" L (1.85mm x 3.50mm) Alternative Parts (Cross-Reference): CMF5025K500FHEB; RN55C2552FB14; RN60C2552FRE6; RNR55H2552FSB14; CMF5525K500FHEB; RN60C2612FB14; ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0090 Mfr: Ohmite Other Names: MJ2552FER52 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Resistors - Through Hole Resistors
1033022-MJ2552FE-R52
Resistors - Through Hole Resistors 1033022-MJ2552FE-R52
Win Source Part Number: 1033022-MJ2552FE-R52 Category: Resistors>Through Hole Resistors Series: Metal Devil® MJ Package: Tape & Reel (TR) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±50ppm/°C Power (Watts): 0.125W, 1/8W Composition: Metal Film Number of Terminations: 2 Resistance: 25.5 kOhms Package / Case: Axial Supplier Device Package: Axial Dimension: 0.073" Dia x 0.138" L (1.85mm x 3.50mm) Alternative Parts (Cross-Reference): CMF5025K500FHEB; RN55C2552FB14; RN60C2552FRE6; RNR55H2552FSB14; CMF5525K500FHEB; RN60C2612FB14; ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0090 Mfr: Ohmite Other Names: MJ2552FER52 Product Status: Obsolete

Win Source Part Number: 1033022-MJ2552FE-R52
Category: Resistors>Through Hole Resistors
Series: Metal Devil® MJ
Package: Tape & Reel (TR)
Standard Package: 5,000
Tolerance: ±1%
Temperature Coefficient: ±50ppm/°C
Power (Watts): 0.125W, 1/8W
Composition: Metal Film
Number of Terminations: 2
Resistance: 25.5 kOhms
Package / Case: Axial
Supplier Device Package: Axial
Dimension: 0.073" Dia x 0.138" L (1.85mm x 3.50mm)
Alternative Parts (Cross-Reference): CMF5025K500FHEB; RN55C2552FB14; RN60C2552FRE6; RNR55H2552FSB14; CMF5525K500FHEB; RN60C2612FB14;
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0090
Mfr: Ohmite
Other Names: MJ2552FER52
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Resistors
Product Number 1033022-MJ2552FE-R52
Product Name Resistors - Through Hole Resistors
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375497-PBV-R003-F1-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R682JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers