Ohmite Manufacturing Co. Thick Film Resistor MOX95022505FTE

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistor - MOX95022505FTE - Richardson RFPD
Downers Grove, IL, United States
Thick Film Resistor
MOX95022505FTE
Thick Film Resistor MOX95022505FTE
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
Through Hole Resistors - MOX95022505FTE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
MOX95022505FTE-ND
Through Hole Resistors MOX95022505FTE-ND
25 MOhms ±1% 13.5W Through Hole Resistor Axial High Voltage, Moisture Resistant, Non-Inductive Metal Oxide Film

25 MOhms ±1% 13.5W Through Hole Resistor Axial High Voltage, Moisture Resistant, Non-Inductive Metal Oxide Film

Buy Now Datasheet
Resistor, High Voltage, 25Mohm, 13.5W, 1%; Resistance Ohmite - 18M5103 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, High Voltage, 25Mohm, 13.5W, 1%; Resistance Ohmite
18M5103
Resistor, High Voltage, 25Mohm, 13.5W, 1%; Resistance Ohmite 18M5103
RESISTOR, HIGH VOLTAGE, 25MOHM, 13.5W, 1%; Resistance:25Mohm; Product Range:Mini-Mox Series; Power Rating:13.5W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:60kV; Resistor Technology:Thick Film RoHS Compliant: Yes

RESISTOR, HIGH VOLTAGE, 25MOHM, 13.5W, 1%; Resistance:25Mohm; Product Range:Mini-Mox Series; Power Rating:13.5W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:60kV; Resistor Technology:Thick Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Richardson RFPD DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number MOX95022505FTE MOX95022505FTE-ND 18M5103
Product Name Thick Film Resistor Through Hole Resistors Resistor, High Voltage, 25Mohm, 13.5W, 1%; Resistance Ohmite
Technology / Construction Thick Film (Chip) MetalOxide Thick Film (Chip)
Configuration Single Resistor Single Resistor
Category / Application General Use; High Voltage Resistor High Voltage Resistor
Mounting / Packaging Axial Leads; Axial Axial Leaded
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R471JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
0.022 OHM 7W Resistor - 52-SMT-R022-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0220 ohms
Power Rating 5 watts
View Details
2 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details