Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
2.5 MOhms ±1% 40W Thick Film Chassis Mount Resistor
RES CHAS MNT 2.5M OHM 1% 40W
THICK FILM RESISTOR, 2.5MOHM, 40W, 1%; Resistance:2.5Mohm; Product Range:Power-Mox Series; Power Rating:40W; Resistance Tolerance:± 1%; Voltage Rating:30kV; Resistor Technology:Thick Film; Temperature Coefficient:± 25ppm/°C RoHS Compliant: Yes
| Richardson RFPD | DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | MOX-G-022504FE | MOX-G-022504FE-ND | MOX-G-022504FE | 41M3598 |
| Product Name | Thick Film Resistor | Chassis Mount Resistors | Chassis Mount Resistors | Thick Film Resistor, 2.5Mohm, 40W, 1%; Resistance Ohmite |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) |
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | General Use; High Voltage Resistor | |||
| Mounting / Packaging | Radial, Tubular | |||
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |