Ohmite Manufacturing Co. Through Hole Resistors MOX94021006FVE

Description
100 MOhms ±1% 10W Through Hole Resistor Axial High Voltage, Moisture Resistant, Non-Inductive Metal Oxide Film
Request a Quote Datasheet
Description
100 MOhms ±1% 10W Through Hole Resistor Axial High Voltage, Moisture Resistant, Non-Inductive Metal Oxide Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - MOX94021006FVE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
MOX94021006FVE-ND
Through Hole Resistors MOX94021006FVE-ND
100 MOhms ±1% 10W Through Hole Resistor Axial High Voltage, Moisture Resistant, Non-Inductive Metal Oxide Film

100 MOhms ±1% 10W Through Hole Resistor Axial High Voltage, Moisture Resistant, Non-Inductive Metal Oxide Film

Buy Now Datasheet
Resistor;Metal Oxide;Res 100 Megohms;Pwr-Rtg 10 W;Tol 1%;Axial;Silicone - 70023019 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Metal Oxide;Res 100 Megohms;Pwr-Rtg 10 W;Tol 1%;Axial;Silicone
70023019
Resistor;Metal Oxide;Res 100 Megohms;Pwr-Rtg 10 W;Tol 1%;Axial;Silicone 70023019
High-voltage Super Mox resistors have been developed to meet the precision temperature stability requirements of high-accuracy and high-voltage systems. Super Mox combines proprietary non-inductive resistance system and design to achieve low temperature coefficient, low voltage coefficients, high stability and increased high operating voltages.

High-voltage Super Mox resistors have been developed to meet the precision temperature stability requirements of high-accuracy and high-voltage systems. Super Mox combines proprietary non-inductive resistance system and design to achieve low temperature coefficient, low voltage coefficients, high stability and increased high operating voltages.

Supplier's Site
Resistor, High Voltage, 0.1Gohm, 10W, 1%; Resistance Ohmite - 84K8894 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, High Voltage, 0.1Gohm, 10W, 1%; Resistance Ohmite
84K8894
Resistor, High Voltage, 0.1Gohm, 10W, 1%; Resistance Ohmite 84K8894
RESISTOR, HIGH VOLTAGE, 0.1GOHM, 10W, 1%; Resistance:0.1Gohm; Product Range:Maxi-Mox Series; Power Rating:10W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:45kV; Resistor Technology:Metal Film RoHS Compliant: Yes

RESISTOR, HIGH VOLTAGE, 0.1GOHM, 10W, 1%; Resistance:0.1Gohm; Product Range:Maxi-Mox Series; Power Rating:10W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:45kV; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number MOX94021006FVE-ND 70023019 84K8894
Product Name Through Hole Resistors Resistor;Metal Oxide;Res 100 Megohms;Pwr-Rtg 10 W;Tol 1%;Axial;Silicone Resistor, High Voltage, 0.1Gohm, 10W, 1%; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use; High Voltage Resistor General Use High Voltage Resistor
Technology / Construction MetalOxide MetalOxide MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads Axial Leaded
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Res, 2R2, 0.25W, Axial, Carbon Film Rohs Compliant Koa - 84AH5065 - Newark, An Avnet Company
Specs
Configuration Single Resistor
Technology / Construction CarbonFilm
Standards and Certifications RoHS
View Details
Surface Mount Resistors - 1-1614891-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 95.3 ohms
View Details
2 suppliers