10 MOhms ±1% 16W Through Hole Resistor Axial High Voltage, Moisture Resistant, Non-Inductive Metal Oxide Film
RESISTOR, HIGH VOLTAGE, 10MOHM, 16W, 1%; Resistance:10Mohm; Product Range:Mini-Mox Series; Power Rating:16W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:75kV; Resistor Technology:Thick Film RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | MOX96021005FVE-ND | 18M5105 |
| Product Name | Through Hole Resistors | Resistor, High Voltage, 10Mohm, 16W, 1%; Resistance Ohmite |
| Configuration | Single Resistor | Single Resistor |
| Category / Application | General Use; High Voltage Resistor | High Voltage Resistor |
| Technology / Construction | MetalOxide | Thick Film (Chip) |
| Mounting / Packaging | Axial Leads; Axial | Axial Leaded |
| Tolerance | 1 +/- % | 1 +/- % |