Ohmite Manufacturing Co. Thick Film Resistor MOX91021005FVE

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistor - MOX91021005FVE - Richardson RFPD
Downers Grove, IL, United States
Thick Film Resistor
MOX91021005FVE
Thick Film Resistor MOX91021005FVE
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Through Hole Resistors - MOX91021005FVE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
MOX91021005FVE-ND
Through Hole Resistors MOX91021005FVE-ND
10 MOhms ±1% 3.8W Through Hole Resistor Axial High Voltage, Moisture Resistant, Non-Inductive Metal Oxide Film

10 MOhms ±1% 3.8W Through Hole Resistor Axial High Voltage, Moisture Resistant, Non-Inductive Metal Oxide Film

Buy Now Datasheet
Resistor;Metal Oxide;Res 10 Megohms;Pwr-Rtg 3.8 W;Tol 1%;Axial;Silicone - 70023008 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Metal Oxide;Res 10 Megohms;Pwr-Rtg 3.8 W;Tol 1%;Axial;Silicone
70023008
Resistor;Metal Oxide;Res 10 Megohms;Pwr-Rtg 3.8 W;Tol 1%;Axial;Silicone 70023008
High-voltage Super Mox resistors have been developed to meet the precision temperature stability requirements of high-accuracy and high-voltage systems. Super Mox combines proprietary non-inductive resistance system and design to achieve low temperature coefficient, low voltage coefficients, high stability and increased high operating voltages.

High-voltage Super Mox resistors have been developed to meet the precision temperature stability requirements of high-accuracy and high-voltage systems. Super Mox combines proprietary non-inductive resistance system and design to achieve low temperature coefficient, low voltage coefficients, high stability and increased high operating voltages.

Supplier's Site
Resistor, High Voltage, 10Mohm, 3.8W, 1%; Resistance Ohmite - 18M5094 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, High Voltage, 10Mohm, 3.8W, 1%; Resistance Ohmite
18M5094
Resistor, High Voltage, 10Mohm, 3.8W, 1%; Resistance Ohmite 18M5094
RESISTOR, HIGH VOLTAGE, 10MOHM, 3.8W, 1%; Resistance:10Mohm; Product Range:Maxi-Mox Series; Power Rating:3.8W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:15kV; Resistor Technology:Metal Film RoHS Compliant: Yes

RESISTOR, HIGH VOLTAGE, 10MOHM, 3.8W, 1%; Resistance:10Mohm; Product Range:Maxi-Mox Series; Power Rating:3.8W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:15kV; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Richardson RFPD DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number MOX91021005FVE MOX91021005FVE-ND 70023008 18M5094
Product Name Thick Film Resistor Through Hole Resistors Resistor;Metal Oxide;Res 10 Megohms;Pwr-Rtg 3.8 W;Tol 1%;Axial;Silicone Resistor, High Voltage, 10Mohm, 3.8W, 1%; Resistance Ohmite
Technology / Construction Thick Film (Chip) MetalOxide MetalOxide MetalFilm
Configuration Single Resistor Single Resistor
Category / Application General Use; High Voltage Resistor General Use High Voltage Resistor
Mounting / Packaging Axial Leads; Axial Axial Leads Axial Leaded
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors Chip Resistor - Surface Mount -  - Win Source Electronics
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
Power Rating 2.5 watts
View Details
2 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Surface Mount Resistors - 1-1614891-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 86.6 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details