Ohmite Manufacturing Co. Resistor;Metal Oxide;Res 25 Megohms;Pwr-Rtg 7.5 W;Tol 1%;Axial;Silicone MOX93022505FTE

Description
High-voltage Super Mox resistors have been developed to meet the precision temperature stability requirements of high-accuracy and high-voltage systems. Super Mox combines proprietary non-inductive resistance system and design to achieve low temperature coefficient, low voltage coefficients, high stability and increased high operating voltages.
Description
High-voltage Super Mox resistors have been developed to meet the precision temperature stability requirements of high-accuracy and high-voltage systems. Super Mox combines proprietary non-inductive resistance system and design to achieve low temperature coefficient, low voltage coefficients, high stability and increased high operating voltages.

Suppliers

Company
Product
Description
Supplier Links
Resistor;Metal Oxide;Res 25 Megohms;Pwr-Rtg 7.5 W;Tol 1%;Axial;Silicone - 70023016 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Metal Oxide;Res 25 Megohms;Pwr-Rtg 7.5 W;Tol 1%;Axial;Silicone
70023016
Resistor;Metal Oxide;Res 25 Megohms;Pwr-Rtg 7.5 W;Tol 1%;Axial;Silicone 70023016
High-voltage Super Mox resistors have been developed to meet the precision temperature stability requirements of high-accuracy and high-voltage systems. Super Mox combines proprietary non-inductive resistance system and design to achieve low temperature coefficient, low voltage coefficients, high stability and increased high operating voltages.

High-voltage Super Mox resistors have been developed to meet the precision temperature stability requirements of high-accuracy and high-voltage systems. Super Mox combines proprietary non-inductive resistance system and design to achieve low temperature coefficient, low voltage coefficients, high stability and increased high operating voltages.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Resistors
Product Number 70023016
Product Name Resistor;Metal Oxide;Res 25 Megohms;Pwr-Rtg 7.5 W;Tol 1%;Axial;Silicone
Category / Application General Use
Technology / Construction MetalOxide
Mounting / Packaging Axial Leads
Resistance Range 2.50E7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R221GTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers