Ohmite Manufacturing Co. Through Hole Resistors MOX94021005FVE

Description
10 MOhms ±1% 10W Through Hole Resistor Axial High Voltage, Moisture Resistant, Non-Inductive Metal Oxide Film
Request a Quote Datasheet
Description
10 MOhms ±1% 10W Through Hole Resistor Axial High Voltage, Moisture Resistant, Non-Inductive Metal Oxide Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - MOX94021005FVE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
MOX94021005FVE-ND
Through Hole Resistors MOX94021005FVE-ND
10 MOhms ±1% 10W Through Hole Resistor Axial High Voltage, Moisture Resistant, Non-Inductive Metal Oxide Film

10 MOhms ±1% 10W Through Hole Resistor Axial High Voltage, Moisture Resistant, Non-Inductive Metal Oxide Film

Buy Now Datasheet
Resistor, High Voltage, 10Mohm, 10W, 1%; Resistance Ohmite - 87K0113 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, High Voltage, 10Mohm, 10W, 1%; Resistance Ohmite
87K0113
Resistor, High Voltage, 10Mohm, 10W, 1%; Resistance Ohmite 87K0113
RESISTOR, HIGH VOLTAGE, 10MOHM, 10W, 1%; Resistance:10Mohm; Product Range:Maxi-Mox Series; Power Rating:10W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:45kV; Resistor Technology:Metal Film RoHS Compliant: Yes

RESISTOR, HIGH VOLTAGE, 10MOHM, 10W, 1%; Resistance:10Mohm; Product Range:Maxi-Mox Series; Power Rating:10W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:45kV; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site Datasheet
Through Hole Metal Film Resistor, Maxi-Mox Series, 10 Mohm, 10 W, 1%, 45 Kv, Axial Leaded Rohs Compliant Ohmite - 94M8419 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Metal Film Resistor, Maxi-Mox Series, 10 Mohm, 10 W, 1%, 45 Kv, Axial Leaded Rohs Compliant Ohmite
94M8419
Through Hole Metal Film Resistor, Maxi-Mox Series, 10 Mohm, 10 W, 1%, 45 Kv, Axial Leaded Rohs Compliant Ohmite 94M8419
Through Hole Metal Film Resistor, Maxi-Mox Series, 10 Mohm, 10 W, - 1%, 45 kV, Axial Leaded RoHS Compliant: Yes

Through Hole Metal Film Resistor, Maxi-Mox Series, 10 Mohm, 10 W, - 1%, 45 kV, Axial Leaded RoHS Compliant: Yes

Supplier's Site
Resistor;Metal Oxide;Res 10 Megohms;Pwr-Rtg 10 W;Tol 1%;Axial;Silicone - 70023017 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Metal Oxide;Res 10 Megohms;Pwr-Rtg 10 W;Tol 1%;Axial;Silicone
70023017
Resistor;Metal Oxide;Res 10 Megohms;Pwr-Rtg 10 W;Tol 1%;Axial;Silicone 70023017
High-voltage Super Mox resistors have been developed to meet the precision temperature stability requirements of high-accuracy and high-voltage systems. Super Mox combines proprietary non-inductive resistance system and design to achieve low temperature coefficient, low voltage coefficients, high stability and increased high operating voltages.

High-voltage Super Mox resistors have been developed to meet the precision temperature stability requirements of high-accuracy and high-voltage systems. Super Mox combines proprietary non-inductive resistance system and design to achieve low temperature coefficient, low voltage coefficients, high stability and increased high operating voltages.

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company Allied Electronics, Inc.
Product Category Resistors Resistors Resistors Resistors
Product Number MOX94021005FVE-ND 87K0113 94M8419 70023017
Product Name Through Hole Resistors Resistor, High Voltage, 10Mohm, 10W, 1%; Resistance Ohmite Through Hole Metal Film Resistor, Maxi-Mox Series, 10 Mohm, 10 W, 1%, 45 Kv, Axial Leaded Rohs Compliant Ohmite Resistor;Metal Oxide;Res 10 Megohms;Pwr-Rtg 10 W;Tol 1%;Axial;Silicone
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use; High Voltage Resistor High Voltage Resistor General Use
Technology / Construction MetalOxide MetalFilm MetalFilm MetalOxide
Mounting / Packaging Axial Leads; Axial Axial Leaded ThroughHole; Axial Leads Axial Leads
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614965-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 22000 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1311292 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R152JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details