10 MOhms ±5% 5W Through Hole Resistor Axial High Voltage Thick Film
| DigiKey | |
|---|---|
| Product Category | Resistors |
| Product Number | MOX2J-10M-ND |
| Product Name | Through Hole Resistors |
| Configuration | Single Resistor |
| Category / Application | General Use; High Voltage Resistor |
| Technology / Construction | Thick Film (Chip) |
| Mounting / Packaging | Axial Leads; Axial |
| Tolerance | 5 +/- % |