Ohmite Manufacturing Co. Resistor, Metal Film, 150Kohm, 1W, 1%; Resistance Ohmite MM1503FE-R58

Description
RESISTOR, METAL FILM, 150KOHM, 1W, 1%; Resistance:150kohm; Product Range:MM Series; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:1kV; Resistor Technology:Ceramic; Product Width:- RoHS Compliant: Yes
Datasheet
Description
RESISTOR, METAL FILM, 150KOHM, 1W, 1%; Resistance:150kohm; Product Range:MM Series; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:1kV; Resistor Technology:Ceramic; Product Width:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, Metal Film, 150Kohm, 1W, 1%; Resistance Ohmite - 74M9411 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Film, 150Kohm, 1W, 1%; Resistance Ohmite
74M9411
Resistor, Metal Film, 150Kohm, 1W, 1%; Resistance Ohmite 74M9411
RESISTOR, METAL FILM, 150KOHM, 1W, 1%; Resistance:150kohm; Product Range:MM Series; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:1kV; Resistor Technology:Ceramic; Product Width:- RoHS Compliant: Yes

RESISTOR, METAL FILM, 150KOHM, 1W, 1%; Resistance:150kohm; Product Range:MM Series; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:1kV; Resistor Technology:Ceramic; Product Width:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 74M9411
Product Name Resistor, Metal Film, 150Kohm, 1W, 1%; Resistance Ohmite
Configuration Single Resistor
Technology / Construction Ceramic Composition; MetalFilm
Mounting / Packaging Axial Leaded
Resistance Range 150000 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details