Ohmite Manufacturing Co. Through Hole Resistors MOX1125231005FE

Description
10 MOhms ±1% 1.5W Through Hole Resistor Axial High Voltage Thick Film
Request a Quote Datasheet
Description
10 MOhms ±1% 1.5W Through Hole Resistor Axial High Voltage Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - MOX1125F-10ME-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
MOX1125F-10ME-ND
Through Hole Resistors MOX1125F-10ME-ND
10 MOhms ±1% 1.5W Through Hole Resistor Axial High Voltage Thick Film

10 MOhms ±1% 1.5W Through Hole Resistor Axial High Voltage Thick Film

Buy Now Datasheet
Thick Film Resistor, 10Mohm, 1.5W, 1%; Resistance Ohmite - 66K6836 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 10Mohm, 1.5W, 1%; Resistance Ohmite
66K6836
Thick Film Resistor, 10Mohm, 1.5W, 1%; Resistance Ohmite 66K6836
THICK FILM RESISTOR, 10MOHM, 1.5W, 1%; Resistance:10Mohm; Product Range:Mini-Mox Series; Power Rating:1.5W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:7.5kV; Resistor Technology:Thick Film RoHS Compliant: Yes

THICK FILM RESISTOR, 10MOHM, 1.5W, 1%; Resistance:10Mohm; Product Range:Mini-Mox Series; Power Rating:1.5W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:7.5kV; Resistor Technology:Thick Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number MOX1125F-10ME-ND 66K6836
Product Name Through Hole Resistors Thick Film Resistor, 10Mohm, 1.5W, 1%; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Axial Axial Leaded
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614350-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 127 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details